EN
  • EN
  • DE

OPA820SKGD3

Part No OPA820SKGD3
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single High Speed Amplifier ±5V/5V XCEPT Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

-3db Bandwidth 800 MHz
Common Mode Rejection Ratio 73 dB
Gain Bandwidth Product 270 MHz
Input Bias Current 39 µA
Input Offset Voltage (Vos) 1.8 mV
Lead Free Contains Lead
Max Dual Supply Voltage 5 V
Maximum Operating Temperature 210 °C
Max Supply Voltage 5 V
Min Dual Supply Voltage 2.5 V
Min Operating Temperature -55 °C
Mount Surface Mount
Nominal Supply Current 6.4 mA
Number of Channels 1
Number of Circuits 1
Number of Pins 0
Operating Supply Current 6.6 mA
Output Current 110 mA
Output Current per Channel 90 mA
Radiation Hardening No
RoHS Compliant
Slew Rate 240 V/µs
Voltage Gain 65 dB
Win Source Part Number 1027302-OPA820SKGD3
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OPA820SKGD3 CAD Model

Description

The OPA820SKGD3 from Texas Instruments is a high-performance, wideband, voltage-feedback operational amplifier designed to suit a broad range of applications. This device is known for its exceptional speed and precision, making it an ideal choice for professional-grade audio equipment, test and measurement instruments, and high-speed data acquisition systems.

Key Features

  • High Bandwidth: The OPA820SKGD3 offers a wide bandwidth of 180MHz, providing fast signal response for high-frequency applications.
  • Low Distortion: With very low harmonic distortion, this operational amplifier ensures signal integrity and clarity, which is especially critical in audio and instrumentation applications.
  • Low Noise: The device features a low noise density of 4.5nV/√Hz, which minimizes the introduction of unwanted signals and maintains the quality of the original input.
  • Single Supply Operation: It is capable of operating from a single +5V to +12V supply, or from dual supplies of ±2.5V to ±6V, offering flexibility in various circuit configurations.
  • Fast Slew Rate: A slew rate of 80V/μs allows the OPA820SKGD3 to handle rapid changes in input signals without distortion, making it suitable for high-speed amplification tasks.

Applications

  • Professional Audio Equipment
  • Active Filters
  • Test and Measurement Instruments
  • High-speed Data Acquisition
  • Analog-to-Digital Driver Amplifiers

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the OPA820SKGD3 is no exception. This operational amplifier is built to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and stability.

Package and Availability

The OPA820SKGD3 comes in a small, surface-mount package, making it suitable for compact designs where space is at a premium. For design flexibility, it is also available in standard packaging options, ensuring it can be integrated into a wide range of electronic systems. Check with Texas Instruments or authorized distributors for availability and bulk pricing options.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess