EN
  • EN
  • DE

OPA683ID

Part No OPA683ID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 1 CIRCUIT 8SOIC / Current Feedback Amplifier 1 Circuit 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Product Status Active
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 540V/µs
Gain Bandwidth Product 1.44 GHz
-3db Bandwidth 200 MHz
Current - Input Bias 3 µA
Voltage - Input Offset 1.5 mV
Current - Supply 940µA
Current - Output / Channel 150 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number OPA683
Standard Package 75 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 651233-OPA683ID
Ultra Librarian 3D Model Ultra Librarian OPA683ID CAD Model

Description

The OPA683ID by Texas Instruments is a high-performance operational amplifier designed for a wide range of applications, including telecommunications, test equipment, and audio processing. This amplifier features a unique combination of speed, precision, and low power consumption, making it an ideal choice for designers looking to optimize their systems for both performance and efficiency.

Key Features

  • High-Speed Performance: The OPA683ID offers a high slew rate and bandwidth, which is essential for applications requiring fast signal processing and high dynamic range.
  • Low Distortion: With its low harmonic distortion, the OPA683ID is particularly suitable for high-fidelity audio applications and other signal processing tasks where maintaining signal integrity is crucial.
  • Single-Supply Operation: This operational amplifier is capable of operating from a single power supply, simplifying the power supply design and reducing the overall system complexity and cost.
  • Robust Output Drive: The OPA683ID can drive capacitive loads with ease, making it versatile for driving a wide range of output devices.
  • Wide Supply Range: It supports a wide supply voltage range, accommodating various applications and ensuring compatibility with different system voltages.

Applications

The versatility of the OPA683ID allows it to be used in multiple applications:

  • Telecommunications: ADC/DAC buffer, IF/RF signal processing.
  • Audio Processing: High-quality audio amplification, mixers, and signal conditioning.
  • Test Equipment: Oscilloscopes, signal generators, and analyzers.
  • Medical Equipment: Diagnostic equipment and patient monitoring systems.

Technical Specifications

Parameter Value
Supply Voltage (V+ to V-) 2.5 V to 5.5 V
Input Offset Voltage Typically 3 mV
Slew Rate 22 V/μs
Bandwidth 80 MHz
Output Current 70 mA

For designers seeking a reliable and high-performing operational amplifier, the OPA683ID from Texas Instruments stands out as a top choice. Its robust features and flexible applications make it a valuable component in any precision signal processing or high-speed system design.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess