EN
  • EN
  • DE

OPA643U

Part No OPA643U
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 800MHZ SGL 8SOIC / Voltage Feedback Amplifier 1 Circuit 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 1000V/µs
Gain Bandwidth Product 800 MHz
Current - Input Bias 19 µA
Voltage - Input Offset 2.5 mV
Current - Supply 20mA
Current - Output / Channel 60 mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 11 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number OPA643
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 651200-OPA643U
Ultra Librarian 3D Model Ultra Librarian OPA643U CAD Model

Description

The OPA643U is a high-performance, broadband operational amplifier designed and manufactured by the renowned electronics company, Texas Instruments. Known for its fast settling time and low distortion characteristics, this op-amp is a prime choice for applications requiring high-speed signal processing.

Key Features

  • Wide Bandwidth: The OPA643U offers a wide bandwidth of 800MHz, enabling it to handle high-frequency signals with ease. This makes it particularly suitable for video processing, RF/IF circuitry, and high-speed data acquisition systems.
  • High Slew Rate: With a slew rate of 2200 V/µs, this operational amplifier ensures rapid changes in output voltages, providing excellent response times for fast-switching applications.
  • Low Distortion: The device boasts a low harmonic distortion, which is critical for maintaining signal fidelity in audio and communication systems.
  • Single Supply Operation: The OPA643U can operate from a single supply voltage, simplifying power supply design and making it compatible with a variety of electronic systems.
  • Robust Output Drive: Capable of delivering a continuous output current of up to 100mA, the OPA643U can drive a wide range of loads, from headphones to complex analog circuits.

Applications

The versatility of the OPA643U allows it to be used in multiple domains, including:

  • Professional Video Equipment
  • Test and Measurement Instruments
  • Telecommunications
  • Active Filter Circuits
  • Analog-to-Digital Driver

Package and Quality

The OPA643U comes in a compact SOIC-8 (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications. Texas Instruments is committed to high-quality manufacturing standards, ensuring that each unit meets rigorous performance and reliability criteria.

Conclusion

With its exceptional speed, low distortion, and versatile supply voltage operation, the OPA643U from Texas Instruments stands out as a superior choice for designers and engineers seeking a reliable op-amp for high-performance applications. Its robust output drive capability and wide bandwidth make it a flexible component for a diverse range of electronic products.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess