EN
  • EN
  • DE

OPA4820IPWT

Part No OPA4820IPWT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Quad, Unity-Gain Stable, Low-Noise, Voltage-Feedback Operational Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Voltage Feedback
Number of Circuits 4
SR - Slew Rate 240 V/μs
GBP - Gain Bandwidth Product 250MHz
-3db Bandwidth 650MHz
Current - Input Bias 9μA
Voltage - Input Offset 250μV
Operating Supply Current 22.6mA
Output Current per Channel 85mA
Dual Supply Voltage (±) 4 V ~ 12.6 V, ±2 V ~ 6.3 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 1233817-OPA4820IPWT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name OPA4820
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian OPA4820IPWT CAD Model

Description

The OPA4820IPWT is a high-performance, quad-channel video buffer amplifier designed and manufactured by Texas Instruments. This cutting-edge component is engineered to deliver exceptional video performance, making it an ideal choice for a wide range of applications that require high-speed video processing and distribution.

Key Features

  • High Bandwidth: With a bandwidth of 400 MHz, the OPA4820IPWT ensures minimal signal degradation, providing sharp and clear video signals even at high frequencies.
  • Low Distortion: The device boasts a low harmonic distortion, which is critical for maintaining the integrity of the video signal in professional video systems.
  • High Output Current: Capable of delivering an output current of up to ±175 mA, this amplifier can drive a wide range of loads, including cables and other high-capacitance loads.
  • Flexible Supply Voltage: It operates over a wide supply voltage range from ±4.5V to ±11V, allowing for flexible integration into various system designs.
  • Thermal and Short-Circuit Protection: The OPA4820IPWT is equipped with thermal and short-circuit protection, enhancing the reliability and longevity of the device.

Applications

The OPA4820IPWT is suited for an array of applications, including:

  • Professional video equipment
  • Video broadcasting systems
  • Security and surveillance systems
  • Video amplifiers and distribution systems
  • High-definition televisions (HDTVs)
  • Medical imaging equipment

Package and Quality

The OPA4820IPWT is offered in a 14-pin TSSOP (Thin Shrink Small Outline Package) that ensures a compact footprint, essential for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in even the most demanding environments.

Conclusion

In conclusion, the OPA4820IPWT from Texas Instruments is a high-quality, robust video buffer amplifier that provides excellent video performance. Its combination of high bandwidth, low distortion, and high output current makes it a versatile choice for designers looking to enhance their video processing capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4359 $61.7436
8+ $12.6654 $101.3232
13+ $12.2696 $159.5048
17+ $11.8738 $201.8546
22+ $11.4780 $252.5160
30+ $10.2906 $308.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess