EN
  • EN
  • DE

OPA4820IPWR

Part No OPA4820IPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Quad, Unity-Gain Stable, Low-Noise, Voltage-Feedback Operational Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Voltage Feedback
Number of Circuits 4
SR - Slew Rate 240 V/μs
GBP - Gain Bandwidth Product 250MHz
-3db Bandwidth 650MHz
Current - Input Bias 9μA
Voltage - Input Offset 250μV
Operating Supply Current 22.6mA
Output Current per Channel 85mA
Dual Supply Voltage (±) 4 V ~ 12.6 V, ±2 V ~ 6.3 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 1233816-OPA4820IPWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name OPA4820
Introduction Date January 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian OPA4820IPWR CAD Model

Description

Product Overview: OPA4820IPWR by Texas Instruments

The OPA4820IPWR is a high-performance, quad-channel video buffer designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is specifically engineered to cater to a wide range of video applications, providing excellent signal fidelity and bandwidth necessary for driving multiple video loads.

Key Features

  • High-Speed Operation: The OPA4820IPWR boasts a high slew rate and wide bandwidth, ensuring minimal distortion in fast-moving video signals.
  • Low Power Consumption: Designed with power efficiency in mind, this video buffer operates with a low quiescent current, making it suitable for battery-powered devices.
  • Quad Channel Configuration: Four independent video amplifiers are housed in a single package, providing a compact solution for multi-channel video systems.
  • Flexible Power Supply: The device can operate from a single +5V supply or dual supplies of up to ±5V, offering versatility in various system configurations.
  • High Output Drive Capability: With the ability to drive 2Vpp into 75Ω loads, the OPA4820IPWR can handle the demands of multiple video output requirements with ease.

Applications

The OPA4820IPWR is ideal for a multitude of video processing applications, such as:

  • Video amplification and distribution
  • Cable driving for video broadcasting
  • Professional video editing and recording equipment
  • Security and surveillance systems
  • Medical imaging devices

Package and Quality

The device is offered in a TSSOP (Thin Shrink Small Outline Package) with a 14-pin configuration, ensuring a compact footprint for space-constrained applications. Texas Instruments' commitment to quality is reflected in the OPA4820IPWR, which is designed to meet stringent industry standards, ensuring reliability and performance.

Technical Support and Resources

For engineers and designers, Texas Instruments provides extensive technical support, including datasheets, reference designs, and application notes. The OPA4820IPWR is also backed by Texas Instruments' comprehensive online resources, allowing for easy integration into various designs and facilitating a smooth development process.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3718 $52.1154
8+ $14.2538 $114.0304
11+ $13.8083 $151.8913
15+ $13.3629 $200.4435
20+ $12.9175 $258.3500
26+ $11.5812 $301.1112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess