EN
  • EN
  • DE

OPA4820IDR

Part No OPA4820IDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Quad, Unity-Gain Stable, Low-Noise, Voltage-Feedback Operational Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Voltage Feedback
Number of Circuits 4
SR - Slew Rate 240 V/μs
GBP - Gain Bandwidth Product 250MHz
-3db Bandwidth 650MHz
Current - Input Bias 9μA
Voltage - Input Offset 250μV
Operating Supply Current 22.6mA
Output Current per Channel 85mA
Dual Supply Voltage (±) 4 V ~ 12.6 V, ±2 V ~ 6.3 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1233815-OPA4820IDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name OPA4820
Introduction Date April 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian OPA4820IDR CAD Model

Description

The OPA4820IDR is a high-performance, quad-channel, voltage-feedback operational amplifier designed by Texas Instruments. This device is particularly renowned for its high-speed and low-distortion characteristics, making it an excellent choice for a wide range of applications, including video processing, test and measurement, and audio systems.

Key Features

  • Bandwidth and Speed: The OPA4820IDR boasts a wide bandwidth of 200MHz and a fast slew rate, ensuring that signals are amplified with minimal delay and high fidelity.
  • Low Distortion: With its low harmonic distortion, the OPA4820IDR is ideal for applications that require clean signal amplification, such as high-end audio equipment and precision instrumentation.
  • Quad-Channel Configuration: This operational amplifier features four independent channels, which can be used in parallel for increased output current or individually for multi-channel applications.
  • Power Supply Range: It operates on a supply voltage ranging from ±4.5V to ±5.5V, accommodating a variety of power environments.
  • Robust Design: The OPA4820IDR is designed to be robust against electrostatic discharge (ESD) events, enhancing its reliability and longevity in demanding settings.

Applications

The versatility of the OPA4820IDR allows it to be used in numerous applications:

  • Professional Video Equipment
  • High-Definition Televisions (HDTVs)
  • Broadcast Video Systems
  • Audio Mixing Consoles
  • Test and Measurement Instruments
  • Active Filter Blocks
  • Medical Imaging Systems

Package and Availability

The OPA4820IDR is available in a compact SOIC-14 package, which is suitable for space-constrained applications. Texas Instruments offers this component in various packaging options, including reel, tube, and tray, to accommodate production requirements. Designers and engineers can rely on the quality and performance of the OPA4820IDR for their critical design needs.

Conclusion

With its high-speed operation, low distortion, and multi-channel configuration, the OPA4820IDR from Texas Instruments stands out as a superior choice for any application requiring precise and efficient signal amplification. Its robust design and flexible power supply compatibility further ensure that it will deliver consistent performance across a wide array of electronic products and systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6999 $51.6989
26+ $3.8564 $100.2664
41+ $3.7359 $153.1719
56+ $3.6154 $202.4624
72+ $3.4948 $251.6256
96+ $3.1333 $300.7968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess