EN
  • EN
  • DE

INA2322EA/250G4

Part No INA2322EA/250G4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description INSTRUMENTATION AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Amplifier Type Instrumentation
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.4 V/μs
-3db Bandwidth 500kHz
Current - Input Bias 0.5pA
Voltage - Input Offset 2mV
Operating Supply Current 40μA
Output Current per Channel 16mA
Dual Supply Voltage (±) 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 1185830-INA2322EA/250G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name INA2322
Introduction Date January 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian INA2322EA/250G4 CAD Model

Description

The INA2322EA/250G4 is a high-performance operational amplifier produced by Texas Instruments, designed for a wide range of applications. This precision op-amp is known for its low power consumption and high accuracy, making it an ideal choice for engineers and designers looking for a reliable amplification solution.

Key Features

  • Low Offset Voltage: The INA2322EA/250G4 boasts a low offset voltage, which ensures accurate signal amplification with minimal error, enhancing the overall performance of your electronic designs.
  • High Bandwidth: With a high bandwidth, this operational amplifier can handle a broad range of frequencies, making it versatile for various applications, from audio to high-speed signal processing.
  • Low Power Consumption: Power efficiency is a crucial factor in modern electronic devices, and the INA2322EA/250G4 excels with its low power requirements, contributing to longer battery life and reduced energy costs.
  • Wide Supply Range: The device can operate across a wide supply voltage range, allowing for flexibility in different circuit designs and compatibility with multiple power sources.
  • Robust Packaging: Housed in a 250G4 package, the INA2322EA/250G4 is designed to withstand harsh conditions and provide a durable, long-lasting operational life.

Applications

The Texas Instruments INA2322EA/250G4 is suitable for a variety of applications, including:

  • Test and measurement equipment
  • Audio processing
  • Data acquisition systems
  • Analog filters
  • Medical instrumentation
  • Industrial control systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the INA2322EA/250G4 is no exception. Each unit is manufactured to the highest standards, ensuring that it meets or exceeds industry requirements for performance and reliability.

Conclusion

Whether you're working on a complex industrial system or a delicate medical device, the INA2322EA/250G4 from Texas Instruments provides the precision, efficiency, and reliability needed to achieve optimal performance. Its robust feature set and adaptable design make it a go-to operational amplifier for professionals across various industries.

You May Also Be Interested in

STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5287 $54.3444
27+ $3.7158 $100.3266
42+ $3.5997 $151.1874
58+ $3.4836 $202.0488
75+ $3.3675 $252.5625
100+ $3.0191 $301.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess