EN
  • EN
  • DE

OPA452TA-1

Part No OPA452TA-1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.8MHZ TO220-7
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 10 V/μs
Gain Bandwidth Product (GBP) 1.8MHz
Current - Input Bias 7pA
Voltage - Input Offset 1mV
Operating Supply Current 5.5mA
Channel Output Current 50mA
Supply Voltage - Operating 20 V to 80 V, ±10 V to 40 V
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-220-7
Win Source Part Number 1085026-OPA452TA-1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA452TA-1 CAD Model

Description

Overview of Texas Instruments OPA452TA-1

The OPA452TA-1 from Texas Instruments is a robust, high-voltage, high-current operational amplifier designed to drive a wide range of loads while providing outstanding performance. This op-amp is well-suited for industrial applications, including test equipment, piezoelectric transducers, and programmable power supplies, among others.

Key Features

  • High Voltage Operation: The OPA452TA-1 operates at supply voltages up to ±30V, or a whopping 60V swing, making it ideal for applications that require a wide dynamic range.
  • High Output Current: Capable of delivering a continuous output current of up to 50mA, with the ability to handle peak currents as high as 200mA, this op-amp can drive heavier loads without faltering.
  • Wide Temperature Range: This device can operate over an extended industrial temperature range from -40°C to +85°C, ensuring reliability in harsh environments.
  • Thermal Protection: The OPA452TA-1 comes with built-in thermal shutdown protection, safeguarding the device from overheating and potential damage.
  • Robust Output Stage: The output stage offers protection against short circuits, adding an extra layer of security for connected components.

Performance Specifications

  • Low Quiescent Current: Despite its high-voltage capabilities, the OPA452TA-1 maintains a low quiescent current, helping to conserve power in sensitive applications.
  • Wide Bandwidth: It features a bandwidth of 1.8MHz, which allows for signal amplification with minimal distortion across a broad range of frequencies.
  • High Slew Rate: With a slew rate of 10 V/µs, the OPA452TA-1 can handle rapid changes in input signals, making it suitable for fast-operating conditions.

Packaging and Quality

The OPA452TA-1 is packaged in a TO-220 form factor, which is known for its ease of heat sinking, thus facilitating thermal management. Texas Instruments' commitment to quality ensures that each unit is rigorously tested and meets the highest standards of performance and reliability.

Applications

Thanks to its robustness and versatility, the OPA452TA-1 is an excellent choice for a variety of demanding applications, including motor control, audio amplification, power supply control circuits, and other scenarios that require a high-voltage, high-current operational amplifier.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess