EN
  • EN
  • DE

OPA2673IRGVTG4

Part No OPA2673IRGVTG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 600MHZ 16VQFN / Op Amp Dual High Speed Amplifier ±6.5V 16-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Amplifier Type Current Feedback
Number of Circuits 2
SR - Slew Rate 3000 V/μs
-3db Bandwidth 600MHz
Current - Input Bias 6μA
Voltage - Input Offset 2mV
Operating Supply Current 32mA
Output Current per Channel 700mA
Dual Supply Voltage (±) 7 V ~ 13 V, ±3.5 V ~ 6.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-VQFN Exposed Pad
Manufacturer Package 16-VQFN (4x4)
Win Source Part Number 790992-OPA2673IRGVTG4
Popularity Medium
Supply and Demand Status Limited
Family Name OPA2673
Introduction Date November 01, 2007
Ultra Librarian 3D Model Ultra Librarian OPA2673IRGVTG4 CAD Model

Description

Product Overview: OPA2673IRGVTG4 from Texas Instruments

The OPA2673IRGVTG4 is a high-performance, dual, wideband operational amplifier designed by Texas Instruments to meet the demanding needs of a wide array of signal processing applications. This op-amp is part of the OPAx673 family of products that are known for their exceptional speed and accuracy.

Key Features

  • Wideband Performance: The OPA2673IRGVTG4 offers a high bandwidth of 1.6 GHz, which makes it ideal for high-speed data acquisition systems, telecommunications, and video processing applications.
  • High Output Current: With an output current of ±250 mA, this operational amplifier can drive a wide range of loads, making it versatile for both high-speed and high-power applications.
  • Low Distortion: The device features a low harmonic distortion, which is critical for maintaining signal integrity in audio and communication systems.
  • Differential Gain and Phase: Its differential gain and phase are optimized for video applications, ensuring clear and stable image quality.
  • Power Supply Range: The OPA2673IRGVTG4 operates from a supply voltage range of ±5 V to ±15 V, providing flexibility in various circuit designs.
  • Robust Package: This op-amp comes in a compact VQFN-16 package, offering a space-saving solution without compromising on performance.

Applications

The operational amplifier is suitable for a variety of applications, including:

  • Active filters
  • ADC/DAC buffer
  • Professional video electronics
  • Test and measurement equipment
  • Wireless communication infrastructure

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the OPA2673IRGVTG4 is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. The device also features thermal shutdown and output short-circuit protection, enhancing its durability and lifespan.

Whether you're designing a high-speed communication system or a sophisticated video processing unit, the OPA2673IRGVTG4 by Texas Instruments provides the performance and reliability needed to deliver superior results.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1889 $50.3447
56+ $1.7960 $100.5760
87+ $1.7399 $151.3713
119+ $1.6837 $200.3603
154+ $1.6276 $250.6504
206+ $1.4592 $300.5952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess