EN
  • EN
  • DE

OPA4322AIPWR

Part No OPA4322AIPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 20-MHz, Low-Noise, 1.8-V, RRI/O, CMOS Operational Amplifier with Shutdown
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 10 V/μs
GBP - Gain Bandwidth Product 20MHz
Current - Input Bias 0.2pA
Voltage - Input Offset 500μV
Operating Supply Current 1.4mA
Output Current per Channel 65mA
Dual Supply Voltage (±) 1.8 V ~ 5.5 V, ±0.9 V ~ 2.75 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 1233763-OPA4322AIPWR
Manufacturer Homepage www.ti.com
Family Name OPA4322
Introduction Date April 01, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA4322AIPWR CAD Model

Description

The OPA4322AIPWR is a precision operational amplifier from Texas Instruments, designed to meet the needs of a wide range of electronic applications. This high-performance op-amp is part of the OPAx322 family and is particularly suitable for applications requiring low noise, high speed, and precision.

Key Features

  • High Speed: The OPA4322AIPWR offers a fast settling time, making it ideal for high-speed data acquisition systems and digital-to-analog conversion processes.
  • Low Noise: With its low-noise characteristics, this operational amplifier ensures signal integrity, which is critical in sensitive audio and instrumentation applications.
  • Precision: The device provides excellent dc precision with low offset voltage and drift, ensuring accurate measurements and stable performance over time and temperature variations.
  • Wide Supply Range: It operates over a wide supply range, accommodating various applications from battery-powered devices to industrial equipment.
  • Power Efficiency: This op-amp is designed for power-sensitive applications, offering a balance between performance and power consumption.

Applications

The OPA4322AIPWR is versatile and can be used in multiple applications, including:

  • Test and measurement equipment
  • Audio processing
  • Data acquisition systems
  • Active filters
  • Precision analog circuits

Product Specifications

  • Package/Case: TSSOP-14
  • Mounting Type: Surface Mount
  • Number of Channels: 4
  • Bandwidth: 10 MHz
  • Slew Rate: 10 V/µs
  • Supply Voltage: ±2.25V to ±18V, or 4.5V to 36V on a single supply
  • Operating Temperature Range: -40°C to +125°C

Additional Information

The OPA4322AIPWR operational amplifier is delivered in a thin shrink small-outline package (TSSOP), which is optimized for improved thermal performance and reduced footprint on PCBs. Texas Instruments provides comprehensive support for their products, including detailed datasheets, application notes, and design resources to facilitate the integration of the OPA4322AIPWR into various applications.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9384 $51.6120
130+ $0.7700 $100.1000
205+ $0.7459 $152.9095
280+ $0.7219 $202.1320
360+ $0.6978 $251.2080
480+ $0.6256 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,020 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess