EN
  • EN
  • DE

OPA4228UA/2K5

Part No OPA4228UA/2K5
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 11V/µs
Gain Bandwidth Product 33 MHz
Current - Input Bias 2.5 nA
Voltage - Input Offset 10 µV
Current - Supply 3.7mA (x4 Channels)
Current - Output / Channel 45 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -55°C ~ 85°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number OPA4228
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 651061-OPA4228UA/2K5
Ultra Librarian 3D Model Ultra Librarian OPA4228UA/2K5 CAD Model

Description

Product Overview: Texas Instruments OPA4228UA/2K5

The Texas Instruments OPA4228UA/2K5 is a precision operational amplifier that offers a perfect blend of speed and accuracy, making it an ideal choice for a wide range of applications. This op-amp comes in a compact SOIC-14 package and is sold in quantities of 2500, housed on tape and reel for easy assembly into electronic systems.

Key Features

  • High Precision: The OPA4228UA/2K5 boasts a low offset voltage and low drift over time and temperature, ensuring stable and accurate signal amplification.
  • Wide Bandwidth: With a bandwidth of 33MHz, this op-amp can handle high-speed signals, making it suitable for fast data acquisition systems and high-frequency filtering.
  • Low Noise: The device features a low noise density of 7.5nV/√Hz at 1kHz, which minimizes signal distortion and makes it ideal for high-fidelity audio applications and precision instrumentation.
  • Rail-to-Rail Output: The OPA4228UA/2K5 can swing its output voltage close to the supply rails, maximizing the dynamic range for applications running off of single or dual supplies.
  • Single or Dual Supply Operation: It can operate from a single +4.5V to +36V supply or dual ±2.25V to ±18V supplies, offering flexibility in various circuit designs.

Applications

The OPA4228UA/2K5 is versatile and can be integrated into a multitude of electronic systems, including:

  • Test and measurement equipment
  • Precision data acquisition
  • Active filters and audio processing
  • Analog-to-digital driver circuits
  • Professional audio equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The OPA4228UA/2K5 operational amplifier is no exception, undergoing rigorous testing to ensure it meets the high standards expected from Texas Instruments products. Customers can confidently incorporate this op-amp into their designs, knowing it will provide reliable performance even in demanding environments.

Ordering Information

The OPA4228UA/2K5 is available for order in bulk quantities, with the part number reflecting the packaging option (tape and reel) to facilitate automated manufacturing processes. For detailed ordering and shipping information, consult Texas Instruments or an authorized distributor.

You May Also Be Interested in

Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.8750 $53.6250
7+ $14.6666 $102.6662
11+ $14.2083 $156.2913
15+ $13.7500 $206.2500
19+ $13.2916 $252.5404
26+ $11.9166 $309.8316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess