EN
  • EN
  • DE

OPA4171AIPW

Part No OPA4171AIPW
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14TSSOP / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Product Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 1.5V/µs
Gain Bandwidth Product 3 MHz
Current - Input Bias 8 pA
Voltage - Input Offset 250 µV
Current - Supply 475µA (x4 Channels)
Current - Output / Channel 35 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number OPA4171
Standard Package 90 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 651054-OPA4171AIPW
Ultra Librarian 3D Model Ultra Librarian OPA4171AIPW CAD Model

Description

Product Overview: Texas Instruments OPA4171AIPW

The OPA4171AIPW is a high-performance, low-power operational amplifier from Texas Instruments, designed for a wide range of applications. This op-amp is part of the OPAx171 family of devices which are known for their precision and stability. It is particularly suitable for applications that require a balance between cost and performance, such as industrial control systems, sensor signal conditioning, and active filtering.

Key Features

  • Low Offset Voltage: The device boasts a low input offset voltage, which ensures accuracy in signal amplification, making it ideal for precision applications.
  • Wide Supply Range: OPA4171AIPW can operate from a single supply voltage as low as 4.5V up to 36V, or dual supplies ±2.25V to ±18V, providing flexibility in various circuit configurations.
  • Low Power Consumption: With its low quiescent current, it is an excellent choice for battery-powered devices and energy-efficient applications.
  • Rail-to-Rail Output: The op-amp provides rail-to-rail output swing, which maximizes the dynamic range in low-voltage applications.
  • Robust Design: The device features a robust design with a wide temperature range operation, making it reliable in extreme conditions.
  • Package Options: The OPA4171AIPW is available in a 14-pin TSSOP package, which is suitable for space-constrained applications.

Applications

The operational amplifier is versatile and can be used in a variety of applications including:

  • Test and Measurement Systems
  • Data Acquisition
  • Analog Processing
  • Audio and Video Signal Conditioning
  • Active Filtering
  • Industrial Control Loops

The OPA4171AIPW from Texas Instruments is a reliable and efficient solution for designers looking to improve the accuracy and performance of their analog circuits. Its combination of features makes it a strong candidate for both new designs and as a replacement for existing systems in need of an upgrade.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7547 $52.8290
145+ $0.7069 $102.5005
220+ $0.6830 $150.2600
315+ $0.6353 $200.1195
410+ $0.6114 $250.6740
515+ $0.5875 $302.5625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,800 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess