EN
  • EN
  • DE

OPA4141AIPWR

Part No OPA4141AIPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single-Supply, 10MHz, Rail-to-Rail Output, Low-Noise, JFET Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type J-FET
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 20 V/μs
GBP - Gain Bandwidth Product 10MHz
Current - Input Bias 2pA
Voltage - Input Offset 1mV
Operating Supply Current 1.8mA
Output Current per Channel 36mA
Dual Supply Voltage (±) 4.5 V ~ 36 V, ±2.25 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 1233736-OPA4141AIPWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name OPA4141
Introduction Date February 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian OPA4141AIPWR CAD Model

Description

Product Overview: Texas Instruments OPA4141AIPWR

The OPA4141AIPWR is a state-of-the-art operational amplifier (op-amp) developed by Texas Instruments (TI), renowned for its high performance and reliability. This op-amp is part of the OPAx141 series of precision, low-noise, low-quiescent-current operational amplifiers perfect for a wide range of applications, including test and measurement equipment, medical devices, and professional audio equipment.

Key Features

  • Low Noise: The OPA4141AIPWR boasts an ultra-low voltage noise density of 7.5 nV/√Hz at 1 kHz, which makes it ideal for audio signal amplification and sensitive instrumentation that require high signal integrity.
  • Wide Bandwidth: With a bandwidth of 11 MHz at a gain of +1, this op-amp can handle a broad range of frequencies, ensuring versatility in its applications.
  • High Precision: The device offers a low offset voltage of 150 µV (max) and a low drift over temperature, providing consistent performance over a range of conditions.
  • Quiescent Current: It operates with a low quiescent current of 1.45 mA (max) per channel, which is beneficial for power-sensitive designs.
  • Rail-to-Rail Output: The OPA4141AIPWR can swing to within millivolts of the supply rails, maximizing dynamic range in single or split supply applications.

Applications

The versatility of the OPA4141AIPWR makes it suitable for a variety of applications, including:

  • Professional Audio Equipment
  • Precision Instrumentation
  • Active Filters
  • Sensor Signal Conditioning
  • Data Acquisition Systems
  • Medical Instrumentation

Product Specifications

The OPA4141AIPWR is available in a TSSOP-14 package and operates over a wide supply range of ±2.25V to ±18V, or +4.5V to +36V on a single supply. The device is specified for operation from -40°C to +125°C, which allows it to be used in a range of environmental conditions.

Ordering and Packaging

For ease of design and prototyping, the OPA4141AIPWR is available in a tape and reel format, facilitating automated assembly processes. The product's ordering number is OPA4141AIPWR, and it is provided in a TSSOP (Thin Shrink Small Outline Package) with 14 leads, ensuring compactness and compatibility with standard surface-mount technology.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3255 $58.2785
13+ $7.7986 $101.3818
20+ $7.5352 $150.7040
29+ $7.0082 $203.2378
38+ $6.7448 $256.3024
47+ $6.4813 $304.6211
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess