EN
  • EN
  • DE

OPA387DBVR

Part No OPA387DBVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5 / General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2.8V/µs
Gain Bandwidth Product 5.7 MHz
Current - Input Bias 30 pA
Voltage - Input Offset 250 µV
Current - Supply 570µA
Current - Output / Channel 55 mA
Voltage - Supply Span (Min) 1.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-OPA387DBVRDKR,296-OPA387DBVRCT,296-OPA387DBVRTR
Standard Package 3,000
Win Source Part Number 976041-OPA387DBVR
Ultra Librarian 3D Model Ultra Librarian OPA387DBVR CAD Model

Description

Product Overview: Texas Instruments OPA387DBVR

The OPA387DBVR is a cutting-edge operational amplifier designed and manufactured by Texas Instruments, a recognized leader in the semiconductor industry. This precision op-amp is part of TI's portfolio of high-performance analog components, tailored to meet the demanding requirements of modern electronic circuits.

The OPA387DBVR operates with a single supply voltage ranging from 4.5V to 36V, or dual supplies of ±2.25V to ±18V, providing designers with a versatile power configuration for various applications. Its wide input common-mode voltage range includes the negative supply, which is ideal for single-supply operations and facilitates an array of design options.

With a low offset voltage of 25 µV (max) and a near-zero drift over time and temperature, the OPA387DBVR offers remarkable precision. This makes it suitable for high-accuracy applications such as sensor signal conditioning, medical instrumentation, and process control where stability and accuracy are paramount.

The device features a low noise density of 8.8 nV/√Hz at 1 kHz, ensuring high signal fidelity, and a low quiescent current of 700 µA, which is beneficial for power-sensitive designs. Its rail-to-rail output swing capability allows for maximum dynamic range, which is especially useful in audio processing, A/D converter driving, and other applications requiring a wide output range.

The OPA387DBVR comes in a compact SOT-23-5 package, making it an excellent choice for space-constrained applications. Its robust design includes EMI and RF filters, which minimize the effects of high-frequency interference, thus ensuring reliable performance even in harsh industrial environments.

In summary, the OPA387DBVR from Texas Instruments is a high-precision, low-drift operational amplifier that offers an excellent balance of performance, power efficiency, and versatility. Whether it's for professional-grade audio equipment, precision instrumentation, or any application requiring a high degree of accuracy and stability, the OPA387DBVR stands out as a top choice for engineers and designers.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6672 $50.0160
75+ $1.3679 $102.5925
115+ $1.3252 $152.3980
160+ $1.2824 $205.1840
205+ $1.2397 $254.1385
270+ $1.1115 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess