Product Overview: Texas Instruments OPA350EA/2K5G4
The Texas Instruments OPA350EA/2K5G4 is a high-performance, precision operational amplifier (op-amp) that offers a perfect blend of speed and precision for a wide range of applications. This op-amp is part of the OPA350 series, which are rail-to-rail, high-speed, CMOS operational amplifiers optimized for low-voltage, single-supply operation, making them ideal for battery-powered and portable applications.
Key Features
- High-Speed Performance: The OPA350EA/2K5G4 boasts a slew rate of 5 V/μs and a bandwidth of 38 MHz, which makes it suitable for fast signal processing applications.
- Low Noise: With a low noise density of 8 nV/√Hz, this op-amp provides clean amplification, crucial for precision instrumentation and sensitive signal acquisition.
- Rail-to-Rail Output: The ability to swing outputs from rail to rail maximizes the dynamic range in single-supply applications.
- Low Input Bias Current: The input bias current is as low as 1 pA, which is beneficial for high-impedance sources and precision applications.
- Single-Supply Operation: Designed for a supply voltage range of 2.7 V to 5.5 V, the OPA350EA/2K5G4 is versatile in various circuit configurations.
- Power-Saving Shutdown Mode: An optional shutdown mode allows the user to reduce power consumption when the amplifier is not in use.
Applications
The OPA350EA/2K5G4 is suited for a multitude of applications including:
- Portable Instrumentation
- Audio Processing
- Active Filters
- Test Equipment
- Analog-to-Digital Converter (ADC) Driver
- Data Acquisition Systems
Quality and Reliability
As with all Texas Instruments products, the OPA350EA/2K5G4 is manufactured to the highest quality standards, ensuring reliable performance in critical applications. The device is offered in a compact SOT-23 package and is specified over the extended industrial temperature range of -40°C to 125°C.
Whether you're designing a sophisticated audio interface, a precise sensor measurement system, or a high-speed data acquisition device, the OPA350EA/2K5G4 from Texas Instruments provides the accuracy, speed, and flexibility to meet your design requirements.