EN
  • EN
  • DE

TPS27S100APWPR

Part No TPS27S100APWPR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRVR N-CHAN 1:1 14HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Power Switch/Driver
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name TPS27S100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-49002-6, 296-49002-2, TPS27S100APWPR-ND, 296-49002-1
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852084-TPS27S100APWPR
Ultra Librarian 3D Model Ultra Librarian TPS27S100APWPR CAD Model

Description

Product Overview: TPS27S100APWPR by Texas Instruments

The TPS27S100APWPR is a state-of-the-art automotive-grade power switch designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This component is specifically engineered to manage power distribution in vehicle systems, providing both efficiency and reliability. The TPS27S100APWPR is an integral part of modern automotive applications, including body control modules, infotainment systems, and advanced driver assistance systems (ADAS).

Featuring a single-channel smart high-side switch, the TPS27S100APWPR is capable of delivering up to 45V with a continuous current rating of 1A. It is designed to handle the challenging electrical environments typical in automotive applications, such as load dump and jump-start conditions. Its robust design ensures protection against overcurrent, overvoltage, under-voltage, and over-temperature conditions, enhancing the safety and longevity of the system it is integrated into.

The device comes in a compact HTSSOP package with a PowerPAD™, which is a thermal enhancement that provides improved power dissipation. This feature allows the TPS27S100APWPR to operate at lower temperatures, increasing the reliability and performance of the system. The package is designed for space-constrained applications, making it an excellent choice for modern vehicles where space is at a premium.

The TPS27S100APWPR also includes advanced diagnostic features, such as open-load detection in the off-state, short-circuit detection, and detailed fault reporting via a serial peripheral interface (SPI). These diagnostics capabilities allow for real-time monitoring and fault detection, which is critical for maintaining the safety and efficiency of automotive systems.

With its wide operating temperature range, the TPS27S100APWPR is suitable for harsh automotive environments. The device is qualified for automotive applications, complying with the AEC-Q100 Grade 1 standard, ensuring its performance and reliability in the most demanding conditions.

In summary, the TPS27S100APWPR from Texas Instruments is a robust, intelligent power switch that offers high performance, advanced protection features, and diagnostic capabilities, making it an ideal choice for automotive power distribution systems.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7422 $52.2660
70+ $1.4295 $100.0650
110+ $1.3848 $152.3280
150+ $1.3401 $201.0150
195+ $1.2955 $252.6225
260+ $1.1615 $301.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess