EN
  • EN
  • DE

OPA336UA/2K5

Part No OPA336UA/2K5
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 100KHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.03 V/μs
Gain Bandwidth Product (GBP) 100kHz
Current - Input Bias 1pA
Voltage - Input Offset 60μV
Operating Supply Current 20μA
Channel Output Current 5mA
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1084848-OPA336UA/2K5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA336UA/2K5 CAD Model

Description

Product Overview: Texas Instruments OPA336UA/2K5

The OPA336UA/2K5 is a high-performance, precision operational amplifier from Texas Instruments, designed to meet the requirements of a wide range of electronic applications. This op-amp is part of the OPAx336 series, which are microPOWER™ CMOS operational amplifiers optimized for very low voltage, single supply operation. These amplifiers are ideal for battery-powered applications due to their low power consumption and wide input common-mode voltage range.

Key Features

  • Low Quiescent Current: The OPA336UA/2K5 boasts a quiescent current of just 50μA, making it exceptionally suitable for battery-operated devices where power efficiency is crucial.
  • Wide Supply Range: It operates on a supply range of 2.7V to 5.5V, allowing for flexibility in various circuit designs and ensuring compatibility with a range of power sources.
  • Single-Supply Operation: This op-amp is specifically designed for single-supply operation, which simplifies circuit design and reduces component count.
  • Rail-to-Rail Output: The rail-to-rail output feature enables the op-amp to drive the output close to the power supply rails, maximizing the dynamic range in low-voltage applications.
  • Low Offset Voltage: With a low input offset voltage of 1mV, the OPA336UA/2K5 provides accurate measurements and stable performance in precision applications.

Applications

The versatility of the OPA336UA/2K5 makes it an excellent choice for a multitude of applications, including:

  • Portable Instrumentation
  • Sensor Signal Conditioning
  • Analog Filters
  • Data Acquisition Systems
  • Medical Equipment
  • Process Control
  • Notebook Computers

Product Packaging

The OPA336UA/2K5 comes in a compact SOIC-8 (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications while still offering excellent thermal performance. The "2K5" suffix indicates that the product is available in tape and reel packaging, with 2500 units per reel, facilitating efficient assembly for high-volume production.

In summary, the OPA336UA/2K5 from Texas Instruments is a reliable and efficient solution for designers looking for a high-precision op-amp with low power requirements and versatile supply voltage compatibility.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8376 $54.1880
12+ $8.8924 $106.7088
18+ $8.6146 $155.0628
24+ $8.3367 $200.0808
32+ $8.0588 $257.8816
42+ $7.2251 $303.4542
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,244 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess