EN
  • EN
  • DE

OPA336QDBVREP

Part No OPA336QDBVREP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5 / General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series MicroAmplifier™
Package Tape & Reel
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.03V/µs
Gain Bandwidth Product 100 kHz
Current - Input Bias 1 pA
Voltage - Input Offset 60 µV
Current - Supply 20µA
Current - Output / Channel 5 mA
Voltage - Supply Span (Min) 2.3 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number OPA336
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names -296-22189-1,-OPA336QDBVREP-NDR,296-22189-2-NDR,-296-22189-1-ND,296-22189-1,296-22189-6-NDR,296-22189-2,296-22189-1-NDR,-296-22189-1-NDR,296-22189-6
Standard Package 3,000
Win Source Part Number 1083291-OPA336QDBVREP
Ultra Librarian 3D Model Ultra Librarian OPA336QDBVREP CAD Model

Description

Product Overview: Texas Instruments OPA336QDBVREP

The OPA336QDBVREP is a high-precision, low-power operational amplifier from Texas Instruments, designed to meet a wide range of application requirements. This op-amp is part of Texas Instruments' Enhanced Product (EP) portfolio, which offers extended temperature ranges and reliability for use in demanding environments, making it an ideal choice for aerospace, defense, and industrial applications.

Key Features

  • High Precision: The OPA336QDBVREP provides excellent accuracy with a low offset voltage of 250 µV (max) and low drift over time and temperature, ensuring stable performance in precision applications.
  • Low Power Consumption: With a quiescent current of just 500 µA, this operational amplifier is optimized for battery-powered and energy-efficient designs.
  • Wide Supply Range: The device operates from a single supply voltage ranging from 2.7V to 5.5V, making it versatile for various circuit configurations.
  • Single-Supply Operation: The OPA336QDBVREP is capable of operating from a single supply, simplifying power supply design and reducing system complexity.
  • Enhanced Product (EP) Series: As part of the EP series, it is manufactured to meet enhanced specifications for operational robustness, and it is tested across an extended temperature range of -55°C to +125°C.
  • Small Package Size: The device comes in a compact SOT-23-5 package, which is ideal for space-constrained applications.

Applications

The OPA336QDBVREP's combination of precision, low power, and robustness makes it suitable for a variety of applications, including:

  • Instrumentation
  • Sensor Conditioning
  • Data Acquisition Systems
  • Process Control
  • Medical Devices
  • Aerospace and Defense Electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the OPA336QDBVREP is no exception. It is designed to meet or exceed the stringent requirements of the Enhanced Product (EP) standards, ensuring reliable performance even under extreme conditions. This commitment to quality makes the OPA336QDBVREP a trusted choice for engineers and designers looking for a high-performance operational amplifier for mission-critical applications.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess