EN
  • EN
  • DE

LTC2107CUK#PBF

Part No LTC2107CUK#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 210MSPS SPI 48-QFN / 1-Channel Single ADC Pipelined 210Msps 16-bit Parallel Automotive 48-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Sampling Rate 210M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type Internal
Operating Supply Voltage 2.375 V ~ 2.625 V
Voltage - Supply, Digital 2.375 V ~ 2.625 V
Features PGA
Operating Temperature Range 0°C ~ 70°C
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-QFN (7x7)
Win Source Part Number 782332-LTC2107CUK#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2107
Introduction Date April 07, 2014
ECCN 3A001.a.5.a.5
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2107CUK#PBF CAD Model

Description

The LTC2107CUK#PBF is a high-performance, 16-bit analog-to-digital converter (ADC) designed by Linear Technology, which is now part of Analog Devices. This ADC offers an impressive sampling rate of up to 105Msps, making it an ideal choice for demanding applications that require high-speed data acquisition, such as medical imaging, test equipment, and communication systems.

Key Features

  • High Resolution: With its 16-bit resolution, the LTC2107CUK#PBF provides precise digital representation of analog signals, ensuring accurate and reliable data conversion for critical applications.
  • Fast Sampling Rate: The device's 105Msps sampling rate allows for the capture of high-frequency signals without loss of detail, enabling real-time processing and analysis.
  • Low Noise Performance: The LTC2107CUK#PBF boasts an excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), minimizing noise and distortion in the signal conversion process.
  • Differential Inputs: Differential input capability provides improved noise immunity and allows for the accurate measurement of small signal amplitudes in the presence of common-mode noise.
  • Flexible Supply Voltage: The device operates on a 1.8V to 3.3V supply, accommodating a variety of system power requirements.
  • Power Efficient: Its power-saving features include a shutdown mode that reduces power consumption when the ADC is not in active use.
  • Package: The LTC2107CUK#PBF comes in a compact 7mm x 7mm QFN package, making it suitable for space-constrained applications.

Applications

This ADC is versatile and can be integrated into a range of high-speed systems. Its robust performance makes it particularly suitable for:

  • Medical Imaging Systems
  • Professional Test and Measurement Equipment
  • High-speed Data Acquisition Systems
  • Communication Infrastructure
  • Radar and Satellite Systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2107CUK#PBF is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in even the most demanding environments.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess