LTC2421IMS#PBF Product Overview
The LTC2421IMS#PBF is a high-precision, dual-channel 20-bit analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices. This product is designed for applications that demand high accuracy and low noise performance, making it ideal for sensor interfacing, industrial control systems, and instrumentation.
Key Features
- Resolution: The LTC2421IMS#PBF offers a remarkable 20-bit resolution, ensuring fine detail in the analog signal conversion process.
- Dual-Channel: With two multiplexed channels, this device allows for the monitoring of two separate analog inputs, which is convenient for systems that need to process multiple signals.
- No External Oscillator: The ADC includes an internal oscillator, eliminating the need for an external clock source, which simplifies the design and reduces component count.
- Low Power Consumption: Designed with power efficiency in mind, this ADC operates with a low current draw, making it suitable for battery-powered devices and portable equipment.
- Simple Interface: The LTC2421IMS#PBF communicates via a simple 3-wire digital interface, compatible with SPI and MICROWIRE protocols, facilitating ease of integration into various systems.
- Multiple Package Options: This product is available in a compact 10-lead MSOP package, providing a space-saving solution for tight PCB layouts.
Performance Specifications
- Input Range: The ADC features a differential input range of 0V to Vcc (supply voltage), accommodating a wide variety of input signals.
- Conversion Rate: It offers a conversion rate of up to 7.5 samples per second, balancing speed with high-resolution measurements.
- Supply Voltage: The device operates on a single 2.7V to 5.5V supply, providing flexibility in various power environments.
Applications
The LTC2421IMS#PBF is versatile in its applications, being particularly well-suited for:
- Portable Instrumentation
- Data Acquisition Systems
- Process Control
- Medical Devices
- Industrial Monitoring
With its high-precision capabilities and dual-channel design, the LTC2421IMS#PBF from Linear Technology stands out as a reliable choice for professionals looking to enhance the accuracy and efficiency of their electronic systems.