EN
  • EN
  • DE

OPA336MDBVREP

Part No OPA336MDBVREP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SINGLE-SUPPLY MICRO-POWER CMOS OPERATIONAL AMPLIFIER MicroAmplifier™ SERIES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MicroAmplifier
Packaging Reel - TR
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.03 V/μs
GBP - Gain Bandwidth Product 100kHz
Current - Input Bias 1pA
Voltage - Input Offset 500μV
Operating Supply Current 23μA
Output Current per Channel 5mA
Dual Supply Voltage (±) 2.3 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1233629-OPA336MDBVREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name OPA336-EP
Introduction Date June 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian OPA336MDBVREP CAD Model

Description

Product Overview: OPA336MDBVREP from Texas Instruments

The OPA336MDBVREP is a high-precision, low-power operational amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This op-amp is part of Texas Instruments' Enhanced Product (EP) portfolio, which means it is specifically engineered to meet the stringent requirements of mission-critical applications, including those in the military, aerospace, and defense sectors.

Operating from a single power supply ranging from 2.7V to 5.5V, or from dual supplies of ±1.35V to ±2.75V, the OPA336MDBVREP provides designers with a versatile solution for a wide range of circuit configurations. It boasts a low quiescent current of only 500µA, which is ideal for battery-powered devices where power efficiency is paramount.

The OPA336MDBVREP is characterized by its low offset voltage of 0.5mV (max) and a low temperature drift of 1µV/°C (max), ensuring high accuracy and stability over varying temperatures. With a low input bias current of 1pA, this operational amplifier is suitable for high-impedance sensor interfaces and precision integrators.

With a bandwidth of 1MHz and a slew rate of 0.4V/µs, the OPA336MDBVREP is capable of handling a broad spectrum of signals, making it a versatile choice for filtering, amplification, and conditioning tasks in sensitive electronic equipment. Its rail-to-rail output swing ensures maximum dynamic range, which is particularly beneficial in low-voltage applications.

The device comes in a miniature SOT-23-5 package, which is highly valued in space-constrained applications. Its small footprint does not compromise its performance, making it an excellent choice for portable and compact electronic systems.

For enhanced reliability, the OPA336MDBVREP is specified for operation over the extended industrial temperature range of -55°C to 125°C. Texas Instruments' commitment to quality is evident in the rigorous testing and qualification process that this EP product undergoes, ensuring that it meets the high-reliability standards required by its target industries.

In summary, the OPA336MDBVREP from Texas Instruments is a high-performance, low-power operational amplifier that offers precision, stability, and efficiency, packed in a small package suitable for demanding applications where space and power are at a premium.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2454 $56.2270
11+ $9.2270 $101.4970
17+ $8.9387 $151.9579
24+ $8.6504 $207.6096
30+ $8.3620 $250.8600
41+ $7.4970 $307.3770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess