EN
  • EN
  • DE

OPA301AIDBVTG4

Part No OPA301AIDBVTG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 150MHZ SOT23-5 / Op Amp Single Wideband Amplifier R-R O/P ±2.75V/5.5V 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Amplifier Type Voltage Feedback
Number of Circuits 1
SR - Slew Rate 80 V/μs
GBP - Gain Bandwidth Product 150MHz
Current - Input Bias 0.1pA
Voltage - Input Offset 1mV
Operating Supply Current 9.5mA
Output Current per Channel 70mA
Dual Supply Voltage (±) 2.7 V ~ 5.5 V, ±1.35 V ~ 2.75 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 791002-OPA301AIDBVTG4
Popularity Medium
Supply and Demand Status Balance
Family Name OPA301
Introduction Date December 01, 2005
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OPA301AIDBVTG4 CAD Model

Description

Product Overview: OPA301AIDBVTG4

The OPA301AIDBVTG4 is a high-performance, voltage-feedback operational amplifier from Texas Instruments, designed to offer precision and speed for a wide array of applications. This op-amp is part of Texas Instruments' OPAx301 series, which is renowned for its excellent dynamic response and low distortion characteristics.

Key Features

  • High Speed: With a slew rate of 22 V/µs and a bandwidth of 38 MHz, the OPA301AIDBVTG4 provides rapid signal response, making it suitable for fast-operating systems.
  • Low Noise: The device features a low noise density of 8 nV/√Hz, ensuring clean signal amplification with minimal interference, which is critical for high-fidelity audio and sensitive measurement applications.
  • Low Input Bias Current: The op-amp has an input bias current of only 1 pA, which is ideal for precision applications and reduces errors in high-impedance circuits.
  • Wide Supply Range: It operates over a wide supply range of ±2.25V to ±5.5V, providing flexibility in various circuit designs.
  • Rail-to-Rail Output: The OPA301AIDBVTG4 can swing its output voltage very close to the supply rails, maximizing the dynamic range in low-voltage applications.
  • Stable with Capacitive Loads: This op-amp is designed to remain stable with capacitive loads up to 200 pF, which is beneficial for driving capacitive lines or integrating with other components that present capacitive characteristics.

Applications

The OPA301AIDBVTG4 is versatile and can be used in a variety of applications including:

  • Active filters
  • ADC buffer amplifiers
  • Data acquisition systems
  • Professional audio equipment
  • Test and measurement equipment
  • Medical instrumentation

Package and Quality

The operational amplifier is offered in a compact SOT-23-5 package, which is suitable for space-constrained applications. It also features an extended industrial temperature range from -40°C to +125°C, ensuring reliable performance under various environmental conditions. Texas Instruments' commitment to quality ensures that the OPA301AIDBVTG4 meets stringent industry standards for performance and reliability.

With its combination of speed, precision, and versatility, the OPA301AIDBVTG4 from Texas Instruments is an excellent choice for designers seeking to enhance the performance of their analog circuits.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2037 $51.2592
39+ $2.6286 $102.5154
59+ $2.5465 $150.2435
82+ $2.4644 $202.0808
105+ $2.3822 $250.1310
141+ $2.1358 $301.1478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess