EN
  • EN
  • DE

OPA2836IRUNT

Part No OPA2836IRUNT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 118MHZ RRO 10QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 580 V/μs
Gain Bandwidth Product (GBP) 118MHz
-3db Bandwidth 205MHz
Current - Input Bias 650nA
Voltage - Input Offset 65μV
Operating Supply Current 1mA
Channel Output Current 50mA
Supply Voltage - Operating 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-QFN (2x2)
Win Source Part Number 1084797-OPA2836IRUNT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA2836IRUNT CAD Model

Description

The OPA2836IRUNT is a high-performance, dual-channel operational amplifier from Texas Instruments, designed for a wide range of applications requiring high speed and low power consumption. This op-amp is part of TI's precision amplifier portfolio and is ideal for use in professional-grade audio equipment, test and measurement instruments, active filters, and any circuit requiring a high slew rate and wide bandwidth.

Key Features

  • Wide Bandwidth: The OPA2836IRUNT offers a wide bandwidth of 230 MHz, enabling it to handle high-speed signals with ease and maintain fidelity across a broad frequency spectrum.
  • High Slew Rate: With a slew rate of 160 V/μs, this operational amplifier is capable of fast signal transitions, making it suitable for high-speed data acquisition systems and video processing applications.
  • Low Quiescent Current: The device has a low quiescent current of just 1.5 mA per channel, which is beneficial for battery-powered devices and applications where power efficiency is critical.
  • Dual Supply Operation: It operates on a dual supply voltage ranging from ±2.5 V to ±5.5 V, providing design flexibility for both single and split-supply configurations.
  • Robust Output Drive: The OPA2836IRUNT can drive capacitive loads up to 150 pF, allowing it to maintain stability and performance in the presence of reactive components.

Applications

The versatility of the OPA2836IRUNT makes it well-suited for a variety of applications, including:

  • Professional Audio Equipment
  • Active Filtering
  • Test and Measurement Instruments
  • Video and Imaging Systems
  • High-Speed Data Acquisition

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the OPA2836IRUNT is no exception. It is built to meet the rigorous demands of industrial and commercial applications. Additionally, the device is available in a compact, 10-pin QFN package, which allows for a reduced footprint on PCBs.

Ordering Information

The OPA2836IRUNT is available for order under the Texas Instruments part number OPA2836IRUNT. For more detailed specifications, application notes, and design resources, visit the Texas Instruments website or contact their support team for technical assistance.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1911 $50.3377
17+ $5.9004 $100.3068
27+ $5.7161 $154.3347
37+ $5.5317 $204.6729
47+ $5.3473 $251.3231
63+ $4.7941 $302.0283
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,610 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess