EN
  • EN
  • DE

OPA2727AIDRBTG4

Part No OPA2727AIDRBTG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description e-trim™20MHz, High Precision CMOS Operational Amplifier 8-SON -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 20 MHz
Mounting SMD (SMT)
Case / Package SOIC
Common Mode Rejection Ratio 86 dB
Gain Bandwidth Product 20 MHz
Input Bias Current 500 pA
Input Offset Voltage (Vos) 15 µV
Lead Free Yes
Max Dual Supply Voltage 6 V
Max I/O Voltage 150 µV
Maximum Operating Temperature 85 °C
Max Supply Voltage 12 V
Min Dual Supply Voltage 2 V
Min Operating Temperature -40 °C
Min Supply Voltage 4 V
Nominal Gain Bandwidth Product 20 MHz
Number of Channels 2
Number of Circuits 2
Number of Pins 8
Operating Supply Current 4.3 mA
Operating Supply Voltage 6 V
Output Current per Channel 40 mA
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Slew Rate 30 V/µs
Voltage Gain 120 dB
Win Source Part Number 1083284-OPA2727AIDRBTG4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OPA2727AIDRBTG4 CAD Model

Description

The OPA2727AIDRBTG4 is a high-precision operational amplifier (op-amp) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This op-amp is part of the OPAx727 series, which are known for their low noise performance and high speed, making them ideal for a wide range of applications including test and measurement systems, medical equipment, audio processing, and professional audio/video equipment.

Key Features

  • Low Noise: The OPA2727AIDRBTG4 boasts a low voltage noise density of 7.8 nV/√Hz at 1 kHz, ensuring high-fidelity signal amplification with minimal added noise.
  • High Speed: With a slew rate of 22 V/µs and a gain bandwidth product of 10 MHz, this op-amp is capable of handling fast signal transitions and high-frequency signals with ease.
  • Precision: Excellent DC precision is achieved with an offset voltage of just 0.15 mV and a low input bias current, making it suitable for precision applications.
  • Supply Range: The device operates from a supply voltage range of 4.5 V to 36 V, or ±2.25 V to ±18 V in dual-supply applications, providing versatility in various circuit configurations.
  • Rail-to-Rail Output: The OPA2727AIDRBTG4 features a rail-to-rail output swing, which allows for maximum dynamic range, especially useful in single-supply operations.
  • Package: Supplied in a compact 8-pin SON package, the op-amp has a small footprint that is beneficial for space-constrained applications.

Applications

The OPA2727AIDRBTG4 is well-suited for a variety of applications where precision and speed are critical. Some of the typical applications include:

  • Active filters
  • Audio processing
  • Data acquisition systems
  • Professional microphones and mixers
  • Photodiode amplification
  • Medical instrumentation

In conclusion, the OPA2727AIDRBTG4 from Texas Instruments represents a high-performance solution for designers looking to enhance the accuracy and integrity of their signal processing systems. Its combination of low noise, high speed, and precision makes it an excellent choice for a broad range of demanding applications.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7168 $51.4512
22+ $4.6908 $103.1976
34+ $4.5442 $154.5028
46+ $4.3976 $202.2896
59+ $4.2510 $250.8090
79+ $3.8112 $301.0848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,630 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess