EN
  • EN
  • DE

OPA2333SJD

Part No OPA2333SJD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 2 CIRC 8CDIP / CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-CDIP SB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type CMOS, Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.16V/µs
Gain Bandwidth Product 350 kHz
Current - Input Bias 70 pA
Voltage - Input Offset 2 µV
Current - Supply 17µA (x2 Channels)
Current - Output / Channel 5 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -55°C ~ 210°C
Mounting Through Hole
Case / Package 8-CDIP (0.300", 7.62mm) Window
Supplier Device Package 8-CDIP SB
Base Product Number OPA2333
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-37738-5,OPA2333SJD-ND
Standard Package 1
Win Source Part Number 1321079-OPA2333SJD
Ultra Librarian 3D Model Ultra Librarian OPA2333SJD CAD Model

Description

The Texas Instruments OPA2333SJD is a high-precision, low-power operational amplifier that offers the perfect balance of performance and power efficiency. Designed with the modern engineer in mind, this op-amp is ideal for a wide range of applications, including medical instruments, sensor signal conditioning, and portable devices.

Key Features

  • Low Power Consumption: With a quiescent current of only 17 µA, the OPA2333SJD is an excellent choice for battery-powered applications, ensuring a longer operational life without compromising on performance.
  • High Precision: The device boasts an offset voltage of just 150 µV, making it highly accurate for precision measurement and control systems.
  • Wide Supply Range: It operates from a supply voltage ranging from 1.8V to 5.5V, giving designers the flexibility to use it in various circuit configurations.
  • Rail-to-Rail Output: The OPA2333SJD provides a rail-to-rail output swing, which maximizes the dynamic range in low-voltage applications.
  • Low Noise: With a low noise density of 19 nV/√Hz, it is suitable for applications requiring low noise amplification, such as audio and instrumentation.
  • Temperature Range: The device is operational over a wide temperature range from -40°C to +125°C, making it reliable in extreme conditions.

Applications

  • Medical instrumentation
  • Sensor signal conditioning
  • Portable and battery-powered devices
  • Analog filters
  • Data acquisition systems

Package and Quality

The OPA2333SJD comes in an 8-pin SOIC package that is both compact and easy to integrate into a variety of circuit designs. Texas Instruments is known for its commitment to quality, and this product is no exception. It meets stringent industry standards for reliability and performance, ensuring that it can be used in critical applications with confidence.

For more detailed information, specifications, and support resources, please refer to the official Texas Instruments product page and datasheet for the OPA2333SJD.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess