EN
  • EN
  • DE

UDZSNPTE-1713B

Part No UDZSNPTE-1713B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 398644-UDZSNPTE-1713B
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UDZSNPTE-1713B CAD Model

Description

The UDZSNPTE-1713B is a transient voltage suppressor (TVS) diode from Rohm Semiconductor, engineered to safeguard sensitive electronics from voltage spikes caused by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning strikes. It features a rapid response time and low clamping voltage, providing robust protection for downstream circuits in diverse applications where transient voltage protection is essential.

Applications:

  • Consumer Electronics: Protection of I/O interfaces in smartphones, tablets, and wearables.
  • Automotive Systems: Safeguarding sensitive components in automotive ECUs and sensor modules.
  • Industrial Automation: Protecting communication interfaces and control circuits in PLCs and industrial PCs.
  • Networking Equipment: Surge protection for Ethernet ports and data lines in routers, switches, and modems.
  • Medical Devices: Ensuring reliable operation of medical equipment by protecting against transient voltages.

Features:

  • Unidirectional TVS Diode: Designed to clamp positive voltage transients.
  • Low Clamping Voltage: Limits the maximum voltage seen by protected components during surge events.
  • Fast Response Time: Rapidly reacts to transient events, minimizing the potential for damage.
  • Compact Surface Mount Package: Suitable for high-density PCB layouts.
  • High Surge Current Capability: Can withstand significant surge currents without degradation or failure.
  • Low Leakage Current: Contributes to minimal power consumption in standby mode.

Benefits:

  • Enhanced System Reliability: Provides effective protection against voltage transients, improving overall system robustness.
  • Reduced Downtime: Prevents equipment failures caused by voltage surges, minimizing costly downtime.
  • Improved Product Safety: Protects against electrical hazards and aids in compliance with safety regulations.
  • Extended Product Lifespan: Shields components from the cumulative effects of repeated transient events.
  • Cost-Effective Protection: Offers a reliable and economical solution for transient voltage suppression.

Additional Details:

The UDZSNPTE-1713B features a standoff voltage of 17V and a typical breakdown voltage of approximately 18.9V. Detailed specifications, including clamping voltage at specific surge currents (e.g., 8/20μs waveform), are available in the product datasheet. The device is typically housed in a small surface-mount package such as SOD-323, making it suitable for applications where board space is limited. This TVS diode is also compliant with RoHS environmental standards.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
3,335+ $0.0173 $57.6955
8,335+ $0.0139 $115.8565
12,500+ $0.0139 $173.7500
18,185+ $0.0127 $230.9495
22,730+ $0.0127 $288.6710
30,000+ $0.0116 $348.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,276 pieces
MOQ: 3335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess