Maxim Integrated MAX1358BETL+ Product Overview
The MAX1358BETL+ is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver precision measurement and data acquisition capabilities to a wide range of applications. This device is particularly suited for portable and battery-powered instruments due to its efficient power management and small package size.
At the core of the MAX1358BETL+ is its dual-channel ADC which offers a sample rate of up to 300ksps, enabling rapid and accurate data capture. This makes it an excellent choice for applications requiring high-speed signal processing, such as medical devices, industrial control systems, and complex sensor interfaces.
The device operates from a single 2.7V to 3.6V power supply, which is ideal for systems where power efficiency is crucial. Additionally, it features an internal reference that simplifies design and reduces external component count, while also supporting an external reference to cater to applications demanding higher precision.
Key Features:
- 16-Bit Resolution: Ensures high-precision measurements.
- Dual-Channel ADC: Provides simultaneous sampling of two analog inputs.
- Up to 300ksps Sampling Rate: Facilitates high-speed data acquisition.
- Low Power Consumption: Ideal for battery-operated devices.
- Internal and External Reference: Offers design flexibility and precision.
- Small Package: 40-TQFN-EP for space-constrained applications.
The MAX1358BETL+ also includes a variety of features to enhance performance and ease of use. A built-in FIFO (First In, First Out) memory buffer allows for efficient data management, and the SPI-compatible serial interface ensures simple integration with most microcontrollers and digital systems.
With its robust design, the MAX1358BETL+ also provides excellent temperature stability and reliability, operating over an extended industrial temperature range. This makes it a reliable choice for demanding environments where consistent performance is required.
Overall, the MAX1358BETL+ from Maxim Integrated is a versatile and efficient solution for advanced analog-to-digital conversion, offering designers a combination of precision, speed, and low power consumption in a compact form factor.