EN
  • EN
  • DE

U6359B

Part No U6359B
Manufacturer TEMIC Semiconductors
Catalog Electronic Wholesale
Description Frequency Synthesizer for TV Tuner
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TEMIC Semiconductors
Win Source Part Number 1275406-U6359B
Manufacturer Homepage www.temic.de
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian U6359B CAD Model

Description

The U6359B is an integrated circuit manufactured by TEMIC Semiconductors (now Vishay). It is designed as a radio control receiver for automotive applications, specifically for central locking systems and remote keyless entry (RKE) systems. It offers a high level of integration, low power consumption, and robust performance in demanding automotive environments.

Applications:

  • Automotive central locking systems: Enables remote locking and unlocking of vehicle doors.
  • Remote keyless entry (RKE) systems: Allows users to remotely lock, unlock, and start their vehicles.
  • Automotive alarm systems: Provides a receiver for wireless alarm signals.
  • Garage door openers: Can be adapted for use in remote-controlled garage door systems.

Features:

  • Single-chip receiver: Integrates all necessary receiver functions in a single IC.
  • ASK/FSK demodulation: Supports both Amplitude Shift Keying (ASK) and Frequency Shift Keying (FSK) modulation schemes.
  • Low current consumption: Minimizes battery drain in automotive applications.
  • High sensitivity: Provides reliable reception even with weak signals.
  • Integrated antenna input: Simplifies antenna connection and reduces external component count.
  • Supply voltage range: Operates over a wide supply voltage range, suitable for automotive battery voltages.
  • Wake-up function: Minimizes power consumption by waking up only when a signal is detected.
  • Data output: Provides a digital data output for connection to a microcontroller.
  • Operating frequency: Typically operates in the 433 MHz or 315 MHz frequency bands, depending on the specific version.

Benefits:

  • Reduced system cost: High level of integration minimizes external component count and simplifies design.
  • Long battery life: Low power consumption extends battery life in remote keyless entry systems.
  • Reliable performance: High sensitivity and robust design ensure reliable operation in demanding automotive environments.
  • Simplified design: Integrated features simplify system design and reduce development time.
  • Improved security: Supports secure communication protocols to prevent unauthorized access.

Additional Details:

The U6359B typically requires a few external components, such as a crystal oscillator, antenna matching network, and decoupling capacitors. The specific operating frequency and data rate are configurable. The IC is often packaged in a small outline package (SOP) for easy surface mounting. Detailed information regarding pin assignments, electrical characteristics, and application circuits can be found in the product datasheet. Advanced features include automatic gain control (AGC) and a built-in squelch function to improve signal reception in noisy environments. The specific version of the U6359B (e.g., U6359B-X) may have slightly different specifications, so it's crucial to consult the relevant datasheet.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess