EN
  • EN
  • DE

OPA2277UAE4

Part No OPA2277UAE4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC / General Purpose Amplifier 2 Circuit 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Product Status Discontinued
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.8V/µs
Gain Bandwidth Product 1 MHz
Current - Input Bias 4 nA
Voltage - Input Offset 20 µV
Current - Supply 790µA (x2 Channels)
Current - Output / Channel 35 mA
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number OPA2277
Standard Package 75 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 650770-OPA2277UAE4
Ultra Librarian 3D Model Ultra Librarian OPA2277UAE4 CAD Model

Description

Product Overview: Texas Instruments OPA2277UAE4 Precision Operational Amplifier

The Texas Instruments OPA2277UAE4 is a high-precision operational amplifier that combines low voltage noise with high-speed operation, making it an ideal choice for a wide range of applications. This operational amplifier is part of the OPAx277 series, which are known for their industry-leading performance in terms of accuracy and stability.

With its low offset voltage of 10 µV and low drift of ±0.1 µV/°C, the OPA2277UAE4 ensures a high level of precision in measurement and control systems. The device operates over a wide supply range of ±2 to ±18 V, providing flexibility in both single-supply and split-supply configurations, and it is characterized for operation from -40°C to +125°C.

The OPA2277UAE4 features a low noise density of 0.3 µV/√Hz at 1 kHz, which is essential for applications requiring low-noise signal amplification, such as audio and instrumentation. Its high open-loop gain ensures accurate signal amplification with minimal distortion, and the amplifier's fast settling time is beneficial for data acquisition systems and digital control loops.

  • Key Specifications:
  • Low Offset Voltage: 10 µV
  • Low Offset Drift: ±0.1 µV/°C
  • Low Noise: 0.3 µV/√Hz at 1 kHz
  • Wide Supply Range: ±2 to ±18 V
  • High Open-Loop Gain
  • Fast Settling Time
  • Extended Temperature Range: -40°C to +125°C

The device is available in a variety of packages, with the OPA2277UAE4 coming in a 8-pin SOIC package that is suitable for compact designs. This operational amplifier is designed for a multitude of precision applications, including test and measurement equipment, electronic weigh scales, medical instrumentation, and precision sensors. Its robust design and high reliability make it a preferred choice for engineers and designers looking for long-term stability and consistent performance.

Overall, the Texas Instruments OPA2277UAE4 precision operational amplifier is a versatile component that offers a perfect balance between precision, speed, and low noise, making it a valuable addition to any high-performance electronic system.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4717 $51.8870
230+ $0.4418 $101.6140
355+ $0.4269 $151.5495
505+ $0.3971 $200.5355
655+ $0.3821 $250.2755
820+ $0.3672 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,140 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess