EN
  • EN
  • DE

OPA2197IDGKT

Part No OPA2197IDGKT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Amplifier 2 Circuit
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name OPA2197
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-44774-1, 296-44774-2, 296-44774-6
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851876-OPA2197IDGKT
Ultra Librarian 3D Model Ultra Librarian OPA2197IDGKT CAD Model

Description

Product Overview: OPA2197IDGKT

The OPA2197IDGKT is a state-of-the-art operational amplifier (op-amp) from Texas Instruments, renowned for their expertise in semiconductor design. This particular model is part of the OPAx197 family, which are precision operational amplifiers that use the latest cutting-edge technology to provide enhanced performance characteristics suitable for a wide array of applications.

Key Features

  • Precision Performance: The OPA2197IDGKT boasts an extremely low offset voltage of 25 µV (max) and a near-zero drift over time and temperature, which ensures high accuracy in precision applications.
  • Wide Bandwidth: With a bandwidth of 10 MHz, this op-amp can handle a broad range of frequencies, making it versatile for both low-frequency and high-speed signal processing.
  • Low Noise: The device exhibits a low noise density of 7.5 nV/√Hz at 1 kHz, minimizing signal distortion and making it ideal for sensitive applications such as audio amplification and sensor signal conditioning.
  • Rail-to-Rail Output: The OPA2197IDGKT can swing outputs close to the supply rails, maximizing dynamic range in single or dual supply operations.
  • Robust Design: It is designed to be robust against EMI and RFI disturbances, which ensures stable performance in electrically noisy environments.
  • Power Efficiency: With a quiescent current of just 1.6 mA (max) per channel, this op-amp is an excellent choice for power-sensitive applications.

Applications

The OPA2197IDGKT is suitable for a variety of applications, including but not limited to:

  • Precision instrumentation
  • Active filtering
  • Data acquisition systems
  • Medical devices
  • Audio equipment
  • Analog-to-digital converter (ADC) buffer

Package and Reliability

The device is offered in an industry-standard VSSOP-8 (DGK) package, which is compact and suitable for space-constrained applications. The OPA2197IDGKT is specified over the extended industrial temperature range of -40°C to +125°C, ensuring reliable operation across a broad range of environmental conditions.

With its combination of precision, low power, and high reliability, the OPA2197IDGKT from Texas Instruments is an excellent choice for designers seeking an op-amp that delivers consistent performance without compromising on efficiency.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0692 $53.4600
100+ $1.0016 $100.1600
160+ $0.9677 $154.8320
225+ $0.9000 $202.5000
290+ $0.8662 $251.1980
365+ $0.8324 $303.8260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,910 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess