EN
  • EN
  • DE

OPA2131UJ/2K5G4

Part No OPA2131UJ/2K5G4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description General Purpose FET-Input Operational Amplifiers 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 4 MHz
Mounting SMD (SMT)
Case / Package SOIC
Common Mode Rejection Ratio 70 dB
Dual Supply Voltage 15 V
Gain Bandwidth Product 4 MHz
Input Bias Current 50 pA
Input Offset Voltage (Vos) 1.5 mV
Lead Free Yes
Max Dual Supply Voltage 18 V
Max I/O Voltage 1.5 mV
Maximum Operating Temperature 125 °C
Min Dual Supply Voltage 4.5 V
Min Operating Temperature -55 °C
Nominal Gain Bandwidth Product 4 MHz
Nominal Supply Current 2 mA
Number of Channels 2
Number of Circuits 2
Number of Elements 2
Number of Pins 8
Operating Supply Current 1.5 mA
Operating Supply Voltage 18 V
Output Current 25 mA
Output Current per Channel 25 mA
Packaging Tape and Reel
Radiation Hardening No
RoHS Compliant
Slew Rate 10 V/µs
Voltage Gain 110 dB
Win Source Part Number 1083270-OPA2131UJ/2K5G4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OPA2131UJ/2K5G4 CAD Model

Description

The OPA2131UJ/2K5G4 is a precision, low-power operational amplifier manufactured by Texas Instruments, a leader in semiconductor design and production. This operational amplifier (op-amp) is part of the OPAx131 series, which is known for its high performance and versatility in a wide range of applications.

Key Features

  • High Precision: The OPA2131UJ/2K5G4 boasts a low offset voltage and low drift over time and temperature, ensuring accurate signal amplification for critical applications.
  • Low Power Consumption: Designed for energy-efficient operations, this op-amp maintains excellent performance while consuming minimal power, making it suitable for battery-powered devices and energy-sensitive applications.
  • Wide Supply Range: It operates over a broad supply voltage range, accommodating various power supply configurations and allowing for flexible circuit design.
  • Stable and Reliable: With its robust design, the OPA2131UJ/2K5G4 offers stability and reliability, reducing design complexity and the need for external components.

Applications

The versatile nature of the OPA2131UJ/2K5G4 makes it an excellent choice for a multitude of applications, including:

  • Test and Measurement Equipment
  • Audio Processing
  • Data Acquisition Systems
  • Medical Devices
  • Industrial Process Controls
  • Precision Filters

Product Specifications

The OPA2131UJ/2K5G4 is available in a surface-mount package, ensuring compatibility with modern PCB assembly techniques. It features a dual-channel configuration, which allows for design flexibility in both single-ended and differential applications. The device's temperature range and high common-mode rejection ratio (CMRR) make it suitable for use in environments with fluctuating temperatures and noise levels.

Quality and Support

Texas Instruments is committed to providing high-quality products and support. The OPA2131UJ/2K5G4 is backed by comprehensive technical documentation, including datasheets, application notes, and design resources, to assist engineers in integrating this op-amp into their designs with confidence.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1965 $50.3755
17+ $5.9049 $100.3833
27+ $5.7203 $154.4481
37+ $5.5358 $204.8246
47+ $5.3513 $251.5111
63+ $4.7977 $302.2551
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,020 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess