EN
  • EN
  • DE

OPA211AIDGKR

Part No OPA211AIDGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 1.1nV/Noise, Low Power, Precision Operational Amplifier in Tiny DFN-8 Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 27 V/μs
GBP - Gain Bandwidth Product 80MHz
Current - Input Bias 60nA
Voltage - Input Offset 30μV
Operating Supply Current 3.6mA
Output Current per Channel 30mA
Dual Supply Voltage (±) 4.5 V ~ 36 V, ±2.25 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1233405-OPA211AIDGKR
Manufacturer Homepage www.ti.com
Family Name OPA211
Introduction Date January 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA211AIDGKR CAD Model

Description

Product Overview: Texas Instruments OPA211AIDGKR

The OPA211AIDGKR from Texas Instruments is a precision operational amplifier that offers a perfect blend of speed and precision for a wide range of applications. This device is part of the OPAx211 series, designed to meet the requirements of modern analog circuits that demand high performance. The OPA211AIDGKR is housed in an 8-pin VSSOP package, which is ideal for space-constrained applications.

Key Features

  • High Precision: The OPA211AIDGKR boasts a low offset voltage of 25 µV and a low drift of 0.1 µV/°C, ensuring high accuracy in measurement and control systems.
  • Wide Bandwidth: With a bandwidth of 45 MHz at a gain of +1, this op-amp can handle high-speed signals without significant distortion, making it suitable for audio, video, and high-speed data applications.
  • Low Noise: A low voltage noise density of 1.1 nV/√Hz at 1 kHz minimizes the impact on signal fidelity, which is critical for sensitive instrumentation and audio applications.
  • High Output Drive: Capable of delivering a high output drive, the OPA211AIDGKR can drive heavy loads while maintaining excellent linearity.
  • Single-Supply Operation: It operates from a single supply voltage ranging from +4.5V to +36V, or dual supplies of ±2.25V to ±18V, providing flexibility in various circuit designs.
  • Robust Design: The device features a wide operating temperature range from -40°C to +125°C, ensuring reliable performance under extreme conditions.

Applications

The OPA211AIDGKR is versatile and can be used in multiple applications that require high precision and fast response times. These include:

  • Precision data acquisition systems
  • Professional audio equipment
  • Active filters and signal conditioning
  • Test and measurement equipment
  • Analog-to-digital converter (ADC) drivers
  • Digital-to-analog converter (DAC) buffers

With its exceptional performance and reliability, the OPA211AIDGKR is an excellent choice for designers looking to enhance the accuracy and responsiveness of their analog systems. Texas Instruments' commitment to quality ensures that this operational amplifier will meet the stringent requirements of your sophisticated electronic designs.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5952 $50.3568
22+ $4.5910 $101.0020
34+ $4.4475 $151.2150
47+ $4.3040 $202.2880
61+ $4.1606 $253.7966
81+ $3.7302 $302.1462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,760 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess