EN
  • EN
  • DE

OPA2111AM

Part No OPA2111AM
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description OPERATIONAL AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Difet
Packaging Tube
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 2 V/μs
GBP - Gain Bandwidth Product 2MHz
Current - Input Bias 2pA
Voltage - Input Offset 100μV
Operating Supply Current 5mA
Output Current per Channel 10mA
Dual Supply Voltage (±) 10 V ~ 36 V, ±5 V ~ 18 V
Operating Temperature Range -25°C ~ 85°C
Mounting Style Through Hole
Package TO-99-8 Metal Can
Manufacturer Package TO-99-8
Win Source Part Number 1233400-OPA2111AM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name OPA2111
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian OPA2111AM CAD Model

Description

The OPA2111AM from Texas Instruments is a high-precision operational amplifier designed for professional-grade audio equipment, test instruments, and other applications requiring ultra-low distortion and low noise performance. This operational amplifier is part of TI's renowned OPA series, known for their exceptional quality and reliability.

Key Features:

  • Low Distortion: The OPA2111AM boasts an exceptionally low total harmonic distortion (THD), making it ideal for high-fidelity audio applications and precision signal processing where maintaining signal integrity is paramount.
  • Low Noise: With its low noise specifications, this op-amp ensures a clean and clear signal path, minimizing the introduction of unwanted noise and preserving the quality of the original signal.
  • High Slew Rate: A high slew rate allows the OPA2111AM to handle rapid changes in input signals, making it suitable for high-speed amplifiers and fast signal processing tasks.
  • Dual Supply Operation: It operates effectively with a dual power supply, providing greater flexibility in a range of circuit configurations and applications.
  • Robust Design: The OPA2111AM is designed to be durable and reliable, with Texas Instruments' guarantee of quality, ensuring long-term stability and performance in demanding environments.

Applications:

  • High-End Audio Equipment
  • Precision Data Acquisition
  • Test and Measurement Instruments
  • Active Filters and Oscillators
  • Analog Processing Circuits

The OPA2111AM comes in a hermetically sealed metal can package, which not only provides superior thermal performance but also shields the internal circuitry from environmental factors, further enhancing its precision and reliability. Its pin configuration is compatible with standard dual op-amp sockets, facilitating easy integration into existing designs.

Overall, the Texas Instruments OPA2111AM operational amplifier is a top-tier choice for designers and engineers who require the utmost accuracy and performance in their analog circuits. Its combination of low distortion, low noise, and high slew rate, along with the robustness provided by TI's manufacturing standards, make it an excellent choice for a wide array of precision applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.2660 $74.2660
2+ $60.9363 $121.8726
3+ $59.0320 $177.0960
4+ $57.1277 $228.5108
5+ $55.2235 $276.1175
7+ $49.5107 $346.5749
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess