The TLC272ACD from Texas Instruments is a high-precision operational amplifier that combines a wealth of features to provide outstanding performance in a wide range of applications. This dual operational amplifier is designed with a particular focus on power conservation and speed, making it an ideal choice for battery-powered and high-speed systems.
Key Features:
- Low Power Consumption: The TLC272ACD is optimized for low power consumption, which is essential for extending battery life in portable devices.
- High Input Impedance: With a high level of input impedance, the amplifier ensures minimal loading on the input signal, preserving signal integrity.
- Output Drive Capability: Capable of driving standard loads directly, this operational amplifier can be employed in a variety of configurations without the need for additional buffer stages.
- Wide Supply Range: The device can operate from a supply range of 4V to 16V, accommodating a variety of power sources and allowing for flexible circuit design.
- Single or Split Supply Operation: The TLC272ACD is versatile in its supply requirements, functioning equally well with a single supply or with split supplies, thus simplifying dual-supply applications.
Applications:
The TLC272ACD is suitable for a myriad of applications including:
- Telecommunications
- Portable Equipment
- Analog Filters
- Data Acquisition Systems
- Power Supply Control
- Medical Instrumentation
Product Specifications:
| Parameter |
Value |
| Number of Channels |
2 |
| Package/Case |
SOIC-8 |
| Mounting Type |
Surface Mount |
| Operating Temperature |
-40°C to +85°C |
| Bandwidth |
1.9 MHz |
| Slew Rate |
3.6 V/µs |
With its combination of low power consumption, high precision, and versatile supply voltage range, the TLC272ACD operational amplifier is a solid choice for designers looking to optimize their analog circuitry.