EN
  • EN
  • DE

OPA1671IDBVR

Part No OPA1671IDBVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AUDIO 1 CIRCUIT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Audio Amplifier Circuit Rail-to-Rail SOT-23-5
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name OPA1671
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-OPA1671IDBVRTR, 296-OPA1671IDBVRCT, 296-OPA1671IDBVRDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888074-OPA1671IDBVR
Ultra Librarian 3D Model Ultra Librarian OPA1671IDBVR CAD Model

Description

The OPA1671IDBVR is a high-fidelity, low-noise operational amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This op-amp is part of the OPAx671 family of devices that are known for their audio-centric performance, making them ideal for professional audio equipment, high-end consumer audio systems, and a variety of other applications that require high-quality signal amplification.

Key Features

  • Sound Quality: The OPA1671IDBVR is engineered to deliver exceptional sound quality with a very low harmonic distortion plus noise (THD+N) rating, ensuring clear and precise audio reproduction.
  • Low Noise: With its low-noise specifications, this op-amp minimizes unwanted background hiss and hum, preserving the integrity of the original audio signal.
  • Wide Bandwidth: It offers a wide bandwidth that extends the frequency response, allowing for accurate handling of a broad range of audio signals.
  • Single-Supply Operation: The device is capable of single-supply operation, simplifying power supply design and making it suitable for battery-powered applications.
  • Rail-to-Rail Output: The rail-to-rail output stage of the OPA1671IDBVR provides maximum dynamic range, which is particularly beneficial in low-voltage applications.

Applications

The versatility of the OPA1671IDBVR lends itself to a wide array of applications. It is commonly used in:

  • Professional audio equipment such as mixers, preamplifiers, and recording interfaces
  • High-end consumer audio including home theater systems, Hi-Fi amplifiers, and high-resolution audio players
  • Active filters and audio signal conditioning
  • Analog and digital mixing consoles
  • Automotive audio systems

Package and Availability

The OPA1671IDBVR comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. Its small footprint allows for efficient use of PCB real estate without compromising performance. Texas Instruments ensures the availability of this op-amp through its extensive distribution network, making it accessible for both large-scale production and prototyping needs.

Conclusion

Overall, the OPA1671IDBVR from Texas Instruments represents a blend of high-performance specifications and practical design considerations. Its superior audio quality, low noise, and flexible operation make it a top choice for professionals and audiophiles alike who demand the best in their audio signal processing applications.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7850 $51.0250
160+ $0.6442 $103.0720
245+ $0.6240 $152.8800
335+ $0.6039 $202.3065
430+ $0.5838 $251.0340
575+ $0.5234 $300.9550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess