EN
  • EN
  • DE

OPA1664AID

Part No OPA1664AID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AUDIO 4 CIRCUIT 14SOIC / Audio Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Audio
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 17V/µs
Gain Bandwidth Product 22 MHz
Current - Input Bias 600 nA
Voltage - Input Offset 500 µV
Current - Supply 1.5mA (x4 Channels)
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number OPA1664
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-39102-5,2156-OPA1664AID,TEXTISOPA1664AID,OPA1664AID-ND
Standard Package 50
Win Source Part Number 1319881-OPA1664AID
Ultra Librarian 3D Model Ultra Librarian OPA1664AID CAD Model

Description

The OPA1664AID is a high-performance, low-noise operational amplifier designed and manufactured by Texas Instruments. This device is part of the OPAx664 series, which is renowned for its exceptional audio quality and fidelity. The OPA1664AID is specifically engineered to cater to the demanding requirements of professional audio equipment, high-fidelity music systems, and other audio applications where clarity and detail are paramount.

Key Features

  • Low Noise Performance: With an ultra-low noise density of 3.3nV/√Hz at 1kHz, the OPA1664AID ensures a clear and hiss-free audio output, making it ideal for high-end audio applications.
  • Wide Bandwidth: The device boasts a wide bandwidth of 11MHz, which allows for excellent signal fidelity over a broad range of frequencies.
  • High Slew Rate: A high slew rate of 17V/µs ensures that the amplifier can handle rapid changes in input signals without distortion, preserving the nuances of the audio content.
  • Low Distortion: Total Harmonic Distortion plus Noise (THD+N) is specified at 0.0001% at 1kHz, which means that the OPA1664AID maintains signal purity and avoids unwanted coloration.
  • Flexible Supply Range: The operational amplifier can be powered by a supply range of ±2.25V to ±18V, providing versatility for different circuit designs and requirements.

Applications

The OPA1664AID is suitable for a wide array of applications that require high-quality audio reproduction. This includes:

  • Professional Audio Equipment
  • High-Fidelity Music Systems
  • Audio Mixing Consoles
  • Studio Monitors
  • Headphone Amplifiers
  • Active Filters
  • Audio Pre-Amplifiers

Package and Quality

This operational amplifier is available in a compact SOIC-14 package, which is suitable for space-constrained applications while still providing excellent thermal performance. Texas Instruments is committed to high standards of quality, and the OPA1664AID is no exception, meeting rigorous industry standards for performance and reliability.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6776 $50.8744
46+ $2.1971 $101.0666
71+ $2.1284 $151.1164
98+ $2.0597 $201.8506
126+ $1.9911 $250.8786
169+ $1.7851 $301.6819
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,751 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess