The Realtek RTL8111E-VB-GRT is a Gigabit Ethernet controller that provides a high-performance network connection for various applications. It integrates a 10/100/1000Mbps Ethernet transceiver and supports PCI Express 1.1 interface for seamless integration with modern computer systems. This controller is designed to offer reliable and efficient network connectivity while minimizing power consumption.
Applications
- Desktop PCs
- Motherboards
- Embedded systems
- Network interface cards (NICs)
- Workstations
- Industrial PCs
Features
- PCI Express 1.1 interface
- Integrated 10/100/1000Mbps transceiver
- Supports IEEE 802.3az Energy Efficient Ethernet (EEE)
- Supports Wake-on-LAN (WoL)
- Supports IEEE 802.1Q VLAN tagging
- Supports IEEE 802.1P Layer 2 Priority Encoding
- Supports jumbo frames up to 9KB
- Supports checksum offload (IPv4, IPv6, TCP, UDP)
- Supports power management features, including ACPI
- Advanced cable diagnostic function
Benefits
- High-speed networking: Enables Gigabit Ethernet speeds for fast and reliable network performance.
- Power saving: Supports Energy Efficient Ethernet to reduce power consumption during periods of low network activity.
- Remote wake-up capability: Wake-on-LAN support allows remote system power-on over the network.
- Network segmentation: VLAN tagging enables network segmentation for improved security and management.
- Traffic prioritization: Layer 2 Priority Encoding allows prioritization of network traffic for critical applications.
- Enhanced performance: Checksum offload reduces CPU utilization for improved system performance.
- Easy integration: PCI Express interface simplifies integration with modern computer systems.
- Cable diagnostics: Provides advanced cable diagnostic functions to ensure network connectivity.
The RTL8111E-VB-GRT is an ideal solution for adding Gigabit Ethernet connectivity to a wide range of devices. Its comprehensive feature set, including power management and network management capabilities, makes it a versatile and reliable choice. The integrated transceiver and PCI Express interface simplify integration and reduce overall system cost. The advanced cable diagnostic function helps maintain network reliability by identifying potential cable issues.