EN
  • EN
  • DE

OPA1654AIPW

Part No OPA1654AIPW
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AUDIO 4 CIRCUIT 14TSSOP / Audio Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series SoundPlus™
Package Tube
Product Status Active
Amplifier Type Audio
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 10V/µs
Gain Bandwidth Product 18 MHz
Current - Input Bias 10 pA
Voltage - Input Offset 500 µV
Current - Supply 2mA (x4 Channels)
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number OPA1654
Standard Package 90 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 650688-OPA1654AIPW
Ultra Librarian 3D Model Ultra Librarian OPA1654AIPW CAD Model

Description

The OPA1654AIPW is a state-of-the-art operational amplifier (op-amp) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This high-performance audio op-amp is renowned for its low noise and distortion levels, making it an ideal choice for professional audio equipment, studio gear, and high-fidelity home audio systems.

Key Features

  • Sound Quality: The OPA1654AIPW delivers exceptional sound quality with a very low harmonic distortion plus noise (THD+N) ratio, ensuring a clean and transparent audio signal.
  • Low Noise: With a low-voltage noise density of 5.1 nV/√Hz at 1 kHz, this op-amp minimizes background noise, which is critical for high-end audio applications.
  • Wide Bandwidth: It features a wide bandwidth of 22 MHz, which provides ample headroom for a variety of audio signals, preserving the integrity of the original sound.
  • Rail-to-Rail Output: The OPA1654AIPW is capable of rail-to-rail output swing, which maximizes the dynamic range of the audio signal within the power supply limits.
  • Unity-Gain Stable: This op-amp is unity-gain stable, which allows it to be used in various feedback configurations without the risk of oscillation.

Applications

  • Professional Audio Equipment
  • High-Fidelity Home Audio Systems
  • Studio Mixers and Audio Interfaces
  • Analog and Digital Mixing Consoles
  • Active Filters and Signal Conditioning

Product Specifications

The OPA1654AIPW is offered in a TSSOP-14 package and is designed to operate over a wide supply range of ±2.5 V to ±18 V, or +5 V to +36 V on a single supply. This versatility in power supply options makes it suitable for diverse audio applications. The device also features a high slew rate of 27 V/µs, which contributes to its ability to handle rapid changes in input signals without distortion.

For designers and audio enthusiasts looking for an op-amp that can deliver high-fidelity audio reproduction with minimal noise and distortion, the OPA1654AIPW from Texas Instruments is an excellent choice. Its robust feature set and superior performance ensure that it stands out in the field of audio signal processing.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4056 $52.8672
28+ $3.6148 $101.2144
43+ $3.5019 $150.5817
60+ $3.3889 $203.3340
77+ $3.2760 $252.2520
103+ $2.9371 $302.5213
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess