EN
  • EN
  • DE

MAX4196ESA+

Part No MAX4196ESA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description INST Amp Single R-R I/O ±3.75V/7.5V 8-Pin SOIC N / IC OPAMP INSTR 34KHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.06 V/μs
-3db Bandwidth 34kHz
Current - Input Bias 6nA
Voltage - Input Offset 100μV
Operating Supply Current 93μA
Output Current per Channel 4.5mA
Dual Supply Voltage (±) 2.7 V ~ 7.5 V, ±1.35 V ~ 3.75 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 786139-MAX4196ESA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4196
Introduction Date April 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX4196ESA+ CAD Model

Description

The MAX4196ESA+ is a high-precision operational amplifier (op-amp) designed and manufactured by Maxim Integrated, a renowned leader in the development of analog and mixed-signal products. This op-amp is well-suited for a variety of applications that require precise signal amplification, such as sensor interfacing, data acquisition systems, and industrial control equipment.

Key Features

  • Low Offset Voltage: The MAX4196ESA+ boasts a low input offset voltage, which ensures accurate signal amplification without significant deviation from the intended output. This feature is crucial for applications that depend on high accuracy and stability.
  • Low Noise: With its low noise performance, this op-amp minimizes the introduction of unwanted signals into the amplification process, making it ideal for precision applications such as medical instrumentation and audio processing.
  • Single-Supply Operation: The device can operate from a single supply voltage, which simplifies power supply design and can be beneficial for battery-powered or space-constrained applications.
  • Wide Supply Voltage Range: The MAX4196ESA+ operates over a broad supply voltage range, accommodating various system requirements and ensuring flexibility in design.
  • Rail-to-Rail Output: It features a rail-to-rail output stage, which allows the output signal to swing very close to the power supply rails, maximizing the dynamic range in low-voltage applications.

Package and Temperature Range

The MAX4196ESA+ comes in an 8-pin SOIC package, providing a compact footprint for space-sensitive designs. It is specified for the extended industrial temperature range, ensuring reliable performance across diverse environmental conditions.

Applications

  • Instrumentation
  • Data Acquisition Systems
  • Process Control
  • Precision Filters
  • Medical Devices
  • Audio Equipment

In summary, the MAX4196ESA+ from Maxim Integrated exemplifies a high degree of precision and flexibility, making it an excellent choice for engineers and designers who demand the utmost in signal integrity and performance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess