EN
  • EN
  • DE

MAX4196ESA

Part No MAX4196ESA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Micropower, Single-Supply, Rail-to-Rail, Precision Instrumentation Amplifiers | IC INST AMP 1 CIRCUIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Amplifier Type Instrumentation
Output Type Rail-to-Rail
Slew Rate 0.06V/μs
-3db Bandwidth 34kHz
Current - Input Bias 6nA
Voltage - Input Offset 100μV
Supply Current 93μA
Current - Output / Channel 4.5mA
Supply Voltage , Single/Dual (±) 2.7V ~ 7.5V, ±1.35V ~ 3.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX4196
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213524-MAX4196ESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4196ESA CAD Model

Description

Maxim Integrated MAX4196ESA Precision Op-Amp

The MAX4196ESA from Maxim Integrated is a high-precision operational amplifier (op-amp) that offers an impeccable combination of features making it ideal for battery-powered and portable applications. This device is part of Maxim's MAX419x series of op-amps, which are renowned for their low-voltage operation and power-saving capabilities.

Key Features

  • Low Power Consumption: The MAX4196ESA is designed for efficiency, consuming a mere 21μA of quiescent current. This characteristic is crucial for extending battery life in portable devices.
  • Single-Supply Operation: It operates from a single supply voltage ranging from +2.7V to +10V, allowing for a wide variety of applications without the need for dual supplies.
  • High Precision: With an offset voltage of just 150μV and low drift over time and temperature, the MAX4196ESA ensures accurate signal amplification, crucial for precision-sensitive applications.
  • Rail-to-Rail Output: The op-amp features a rail-to-rail output stage, which maximizes the dynamic range, especially beneficial when working with low supply voltages.
  • Small Package: The device is available in an 8-pin SOIC package, making it suitable for space-constrained applications.

Applications

The MAX4196ESA is versatile and can be used in various applications where precision and power efficiency are paramount. Some common applications include:

  • Sensor Signal Conditioning
  • Portable Medical Devices
  • Battery-Powered Instruments
  • Data Acquisition Systems
  • Process Control

Technical Specifications

  • Supply Voltage Range: +2.7V to +10V
  • Quiescent Current: 21μA
  • Offset Voltage: 150μV
  • Package Type: 8-pin SOIC

The MAX4196ESA is a testament to Maxim Integrated's commitment to providing high-performance, low-power, and space-efficient solutions for today's electronic devices. Its robust feature set and compact form factor make it an excellent choice for designers looking to optimize their system's performance while maintaining power and space efficiency.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess