The OPA1652AID, manufactured by Texas Instruments, represents a significant leap forward in audio performance. This operational amplifier (op-amp) is designed with the audiophile in mind, offering an exceptionally low noise floor and high-speed FET inputs that result in a rich, clear audio output, making it an ideal choice for professional audio equipment, high-fidelity music reproduction, and audio preamplifiers.
Key Features
- Sound Quality: The OPA1652AID provides ultra-low distortion and noise, delivering unparalleled sound quality.
- Advanced Architecture: Utilizing a modern FET input, the op-amp ensures a wide bandwidth and a high slew rate, which translates to a clean, dynamic audio signal.
- Power Supply: The device operates over a wide supply range of ±2.25V to ±18V, allowing for flexible integration into various circuit designs.
- Dual Amplifier Design: This op-amp features a dual-channel configuration, which makes it suitable for stereo audio applications or dual mono channels.
Applications
The OPA1652AID is versatile and can be used in a range of applications including:
- Professional Audio Equipment
- High-Fidelity Music Reproduction Systems
- Audio Mixing Consoles
- Pre-Amplifiers and Active Filters
- Headphone Amplifiers
Technical Specifications
Parameter
Value
Channels
2
Input Noise Voltage
3.3 nV/√Hz
Total Harmonic Distortion + Noise
0.00005%
Slew Rate
22 V/µs
Supply Voltage Range
±2.25V to ±18V
With its exceptional audio fidelity and technical prowess, the OPA1652AID from Texas Instruments stands out as a premium choice for audio professionals and enthusiasts who demand the best in their sound equipment.