Product Overview: OPA137N/3KE4
The OPA137N/3KE4 is a high-performance operational amplifier (op-amp) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This precision op-amp is known for its low offset voltage, high input impedance, and low power consumption, making it an ideal choice for a wide range of electronic applications.
Key Features
- Low Offset Voltage: The OPA137N/3KE4 boasts a low input offset voltage, which improves accuracy in applications requiring precise measurements.
- High Input Impedance: With a high input impedance, this op-amp minimizes loading on the input signal source, preserving signal integrity.
- Low Power Consumption: Designed for efficiency, it operates with low quiescent current, making it suitable for battery-powered devices and energy-sensitive applications.
- Single-Supply Operation: Capable of operating from a single power supply, it offers design flexibility and simplifies power supply requirements.
- Wide Supply Range: The device can be powered by a supply voltage ranging from 4V to 36V, accommodating a variety of electronic systems.
- Output Swing: The OPA137N/3KE4 features rail-to-rail output swing, which allows for maximum dynamic range, especially beneficial in audio and data acquisition systems.
- Package Options: Available in a variety of packaging options, it can be easily integrated into different design layouts.
Applications
The OPA137N/3KE4 is versatile and can be used in numerous applications, including:
- Test and Measurement Equipment
- Data Acquisition Systems
- Audio Processing
- Analog Filters
- Sensor Amplification
- Medical Instrumentation
- Battery-Powered Devices
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The OPA137N/3KE4 is no exception, with rigorous testing and quality control measures in place to ensure reliable performance in even the most demanding environments.