EN
  • EN
  • DE

OPA124U/2K5

Part No OPA124U/2K5
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.5MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 1.6 V/μs
Gain Bandwidth Product (GBP) 1.5MHz
Current - Input Bias 1pA
Voltage - Input Offset 200μV
Operating Supply Current 2.5mA
Channel Output Current 10mA
Supply Voltage - Operating 10 V to 36 V, ±5 V to 18 V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1084524-OPA124U/2K5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA124U/2K5 CAD Model

Description

The OPA124U/2K5 is a precision operational amplifier from Texas Instruments, designed to offer high-performance and reliability for a wide range of applications. This op-amp features low noise, high speed, and excellent linearity, making it an ideal choice for professional audio equipment, test and measurement instruments, and other sensitive electronic systems.

Key Features

  • Low Offset Voltage: The OPA124U/2K5 boasts a low offset voltage, which minimizes error and enhances overall accuracy in signal processing applications.
  • High Open-Loop Gain: With a high open-loop gain, this op-amp ensures minimal distortion and maintains signal fidelity across a wide range of operating conditions.
  • Low Noise Performance: The device is engineered to have low noise characteristics, reducing the impact of unwanted signals and enhancing the signal-to-noise ratio of the system.
  • Wide Bandwidth: It offers a wide bandwidth, providing fast response times and the ability to handle high-frequency signals with ease.
  • Single-Supply Operation: This operational amplifier is capable of single-supply operation, simplifying power supply design and making it suitable for battery-powered applications.
  • Robust Output Drive Capability: The OPA124U/2K5 can drive capacitive loads effectively, ensuring stable performance in a variety of output conditions.

Applications

The versatility of the OPA124U/2K5 allows it to be used in numerous applications. It is particularly well-suited for:

  • Professional audio equipment
  • Precision data acquisition
  • Active filters and integrators
  • Analog-to-digital converter (ADC) drivers
  • Digital-to-analog converter (DAC) buffers
  • Test and measurement instruments

Product Specifications

The OPA124U/2K5 comes in a standard SOIC-8 package and is available in reel form for ease of manufacturing and integration into electronic systems. Its operational temperature range and electrical characteristics are designed to meet the stringent requirements of professional and industrial applications.

Conclusion

Overall, the Texas Instruments OPA124U/2K5 operational amplifier is a high-quality component that offers a balance of performance, versatility, and reliability. Whether for audio reproduction, signal conditioning, or precise measurement, the OPA124U/2K5 stands out as a superior choice for designers and engineers seeking to optimize their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 251 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess