EN
  • EN
  • DE

TC1017-2.85VCTTR

Part No TC1017-2.85VCTTR
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098100-TC1017-2.85VCTTR
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC1017-2.85VCTTR CAD Model

Description

The TC1017-2.85VCTTR is a high-quality, low-dropout (LDO) voltage regulator designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This regulator is part of Microchip's TC1017 series, known for its high accuracy, reliability, and efficiency. It is an ideal power management solution for a wide range of applications, including battery-powered devices, portable electronics, and microcontroller systems.

Key Features

  • Output Voltage: Precisely regulated 2.85V output, suitable for powering sensitive electronic components that require a stable voltage supply.
  • High Accuracy: Features an impressive output voltage accuracy of ±0.5%, ensuring reliable performance in critical applications.
  • Low Dropout Voltage: With a low dropout voltage, this LDO can maintain regulation with minimal difference between the input and output voltages, optimizing power efficiency.
  • Current Capability: Capable of delivering up to 50mA of continuous output current, making it suitable for a variety of low-power applications.
  • Thermal Overload Protection: Built-in thermal overload protection safeguards the device against excessive temperature and potential damage.
  • Short Circuit Protection: Integrated short circuit protection ensures the longevity of the regulator and the safety of the application during fault conditions.
  • Low Power Consumption: Designed for low quiescent current, which significantly reduces power consumption when in operation.
  • Package: Available in a compact SOT-23-5 package, which is ideal for space-constrained applications.

Applications

The TC1017-2.85VCTTR is versatile and can be used in a diverse range of applications. It is particularly well-suited for portable devices, such as PDAs, mobile phones, and GPS units, as well as for powering microcontrollers, analog sensors, and other digital logic that requires a stable voltage source. Its high efficiency and low power consumption make it an excellent choice for battery-operated devices, helping to extend battery life and reduce the need for frequent recharging.

Ordering Information

For ordering, refer to the full part number TC1017-2.85VCTTR to ensure the correct voltage variant and packaging. Contact Microchip Technology or an authorized distributor to place an order or to obtain additional information about this high-performance voltage regulator.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess