EN
  • EN
  • DE

ONET8521TY

Part No ONET8521TY
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP TRANSIMP 9GHZ 0-DIESALE / SP Amp Limiting Amp Single 3.63V 18-Pin Die Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Bulk
Amplifier Type Transimpedance
Number of Circuits 1
Output Type Differential
-3db Bandwidth 9GHz
Operating Supply Current 27mA
Dual Supply Voltage (±) 2.97 V ~ 3.63 V
Operating Temperature Range -40°C ~ 100°C
Mounting SMD
Package Die
Manufacturer Package 0-DIESALE
Win Source Part Number 790939-ONET8521TY
Popularity Medium
Supply and Demand Status Limited
Family Name ONET8521T
Introduction Date July 01, 2011
ECCN 5A991.b.1
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ONET8521TY CAD Model

Description

The ONET8521TY from Texas Instruments is a high-performance, low-power transimpedance amplifier (TIA) designed to meet the rigorous demands of modern optical networking applications. This advanced TIA is ideal for 10 Gbps data transmission rates, making it a perfect fit for systems such as 10 Gigabit Ethernet, Fiber Channel, and other high-speed data communication protocols.

Key Features

  • High Data Rate: Supports data rates up to 10 Gbps, enabling high-speed data transfer for a variety of applications.
  • Low Noise: The ONET8521TY boasts a low input-referred noise density, which is critical for maintaining signal integrity in optical communication systems.
  • Adjustable Bandwidth: This TIA features an adjustable bandwidth to optimize performance for different photodetector capacitances and data rates.
  • Single Supply Voltage: Operates from a single 3.3V supply voltage, simplifying power supply design and reducing system complexity.
  • Differential Outputs: Differential outputs provide improved noise immunity, essential for maintaining signal quality over long distances.
  • Power Efficiency: Designed with power efficiency in mind, the ONET8521TY consumes low power, which helps in reducing the overall power budget of the system.

Applications

  • 10 Gigabit Ethernet Transceivers
  • Fiber Channel Systems
  • SONET/SDH Equipment
  • Optical Network Modules
  • High-Speed Data Acquisition Systems

The ONET8521TY is housed in a compact, surface-mount package, making it easy to integrate into a variety of optical modules and systems. With its combination of performance, power efficiency, and versatility, the ONET8521TY is a superior choice for system designers looking to enhance the capabilities of their high-speed optical communication solutions.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments official website or contact their support team directly.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess