EN
  • EN
  • DE

OMAPL137DZKB3

Part No OMAPL137DZKB3
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU OMAP-L1X 375MHZ 256BGA / SOC OMAPL1xx ARM926EJ-S 256-Pin BGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series OMAP-L1x
Packaging Tray
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 375MHz
Co-Processors/DSP Signal Processing; C674x, System Control; CP15
RAM Controllers SDRAM
Graphics Acceleration No
Display & Interface Controllers LCD
Ethernet 10/100 Mbps (1)
USB USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 3.3V
Operating Temperature Range 0°C ~ 90°C (TJ)
Package 256-BGA
Manufacturer Package 256-BGA (17x17)
Additional Interfaces HPI, I2C, McASP, MMC/SD, SPI, UART
Win Source Part Number 790921-OMAPL137DZKB3
Popularity Medium
Supply and Demand Status Limited
Family Name OMAPL137
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OMAPL137DZKB3 CAD Model

Description

The OMAPL137DZKB3 is a highly integrated microprocessor from Texas Instruments, designed to meet the demanding requirements of modern embedded applications. This versatile device combines the power of an ARM9-based core with a DSP core, making it an excellent choice for applications that require both efficient control and high-speed signal processing capabilities.

Key Features:

  • Dual-Core Architecture: At the heart of the OMAPL137DZKB3 lies a dual-core system that includes an ARM926EJ-S core and a TMS320C6747 DSP core. This allows the device to handle complex tasks with ease, providing a balance of control and signal processing performance.
  • High-Speed Connectivity: The processor is equipped with a variety of communication interfaces, including USB 2.0, Ethernet MAC, McASP (Multi-channel Audio Serial Port), and SPI, which enable fast and reliable data transfers and connectivity with other systems and peripherals.
  • On-Chip Memory: It comes with integrated memory resources, including a 32KB L1 Program Cache, 32KB L1 Data Cache, and 256KB L2 Cache, along with 128KB of RAM, ensuring quick access to frequently used data and instructions.
  • Expandable Memory Interface: The OMAPL137DZKB3 supports a range of external memory interfaces, such as DDR2, mDDR, and NAND Flash, which allows designers to scale the memory according to the application’s requirements.
  • Robust Peripheral Set: The device boasts an extensive set of peripherals that support a wide array of functions, including high-resolution displays, audio processing, and data acquisition, which are critical for multimedia and industrial applications.

Applications:

The OMAPL137DZKB3 is designed to cater to a diverse set of applications, particularly those in the fields of industrial automation, consumer electronics, medical instrumentation, and communication infrastructure. Its powerful dual-core system is well-suited for tasks that require simultaneous data processing and control, such as audio encoding/decoding, real-time analytics, and complex algorithm computations.

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the OMAPL137DZKB3 is no exception. This product is built to the highest standards, ensuring long-term performance and stability in a wide range of operating conditions.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.4453 $84.8906
3+ $34.8269 $104.4807
5+ $33.7386 $168.6930
7+ $32.6502 $228.5514
8+ $31.5619 $252.4952
11+ $28.2969 $311.2659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 273 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess