Products specifications Report Issue?

Reference Date Code 1114+
Reference case BGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 748074-OMAP3630BCBP BGA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OMAP3630BCBP CAD Model

Description

Product Overview: OMAP3630BCBP from Texas Instruments

The OMAP3630BCBP is a versatile, high-performance applications processor from Texas Instruments, designed to meet the demanding requirements of modern mobile devices. This advanced system-on-chip (SoC) integrates a robust ARM Cortex-A8 core, capable of speeds up to 1 GHz, which provides the computational power necessary to support complex operating systems, multitasking, and multimedia processing.

With its PowerVR SGX530 graphics engine, the OMAP3630BCBP delivers stunning 2D and 3D graphics acceleration, making it an ideal choice for devices that require smooth and responsive visual experiences, such as smartphones, tablets, and portable gaming consoles. This graphics support is complemented by a comprehensive set of multimedia features, including a hardware-accelerated video codec that supports high-definition video playback and recording.

The OMAP3630BCBP is also equipped with an Image Signal Processor (ISP) that enables high-quality image capture and processing, which is essential for devices with integrated cameras. This ISP supports various sensors and offers features like noise filtering and image stabilization, enhancing the overall photography and videography capabilities of the end product.

Connectivity is a key strength of the OMAP3630BCBP, with integrated interfaces for Bluetooth, Wi-Fi, and other wireless standards. This ensures seamless communication and data transfer capabilities, which are crucial for today's connected devices. Additionally, the processor includes a range of peripheral interfaces such as USB, UART, and SD/MMC, enabling the connection of various external devices and storage solutions.

Designed with power efficiency in mind, the OMAP3630BCBP incorporates several power management techniques to optimize battery life, making it an energy-conscious choice for portable electronics. The processor's smart reflex technologies adjust power usage dynamically based on workload, thereby reducing power consumption without compromising performance.

In summary, the OMAP3630BCBP from Texas Instruments is a powerful and efficient applications processor that brings together high-speed computing, advanced graphics, and multimedia capabilities, along with robust connectivity options. Its feature set makes it an excellent choice for designers and manufacturers aiming to create high-performance, feature-rich portable devices that stand out in the competitive consumer electronics market.

You May Also Be Interested in

Littelfuse Inc.
Surface Mount Fuses Thin Film > 1206 Size > Very Fast-Acting > 466 Series | FUSE BOARD MOUNT 1.75A 63VAC/VDC
Lowest to $0.0763
ECAD model for 04661.75NRHF
Littelfuse Inc.
Subminiature Fuses | FUSE BRD MNT 2.5A 250VAC RADIAL
Lowest to $0.1699
ECAD model for 40012500000
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for ACT245
Analog Devices Inc.
Single-Phase Energy Measurement IC with 8052 MCU, RTC, and LCD Driver | IC ENERGY METER MCU 16K 64LQFP
Need more? Email Us
ECAD model for ADE7569ASTZF16
Toshiba Semiconductor and Storage
NPN EPITAXIAL TYPE (HIGH CURRENT SWITCHING APPLICATIONS)
Lowest to $1.0274
ECAD model for 2SC3710
NXP / Nexperia
Octal transceiver with direction pin; 30 ohm series termination resistors; 5 V input/output tolerant; 3-state
Lowest to $2.4371
ECAD model for 74LVC2245ABQ
Texas Instruments
Ultra-Small, Low-Power, SPI™-Compatible, 12-Bit, Analog-to-Digital Converter and Temperature Sensor with Internal Reference
Lowest to $1.9455
ECAD model for ADS1018IDGSR
Silicon Storage Technology, Inc
2 Megabit (256K x 8) Multi-Purpose Flash
Need more? Email Us
ECAD model for 39SF020
NXP / Nexperia
Triple 3-input NAND gate
Need more? Email Us
ECAD model for 74LVC10ADB

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4495 $58.0455
22+ $5.2920 $116.4240
33+ $5.1266 $169.1778
46+ $4.9613 $228.2198
59+ $4.7958 $282.9522
79+ $4.2997 $339.6763
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 28,000 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention