EN
  • EN
  • DE

OMAP3530ECBBLPD

Part No OMAP3530ECBBLPD
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU OMAP-35XX 600MHZ 515FCBGA / OMAP 3 Architecture SOC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series OMAP-35xx
Packaging Tray
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 600MHz
Co-Processors/DSP Signal Processing; C64x+, Multimedia; NEON SIMD
RAM Controllers LPDDR
Graphics Acceleration Yes
Display & Interface Controllers LCD
USB USB 1.x (3), USB 2.0 (1)
Voltage - I/O 1.8V, 3.0V
Operating Temperature Range 0°C ~ 90°C (TJ)
Package 515-VFBGA, FCBGA
Manufacturer Package 515-POP-FCBGA (12x12)
Additional Interfaces HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Win Source Part Number 790916-OMAP3530ECBBLPD
Popularity Medium
Supply and Demand Status Limited
Family Name OMAP3530ECBBLPD
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OMAP3530ECBBLPD CAD Model

Description

The OMAP3530ECBBLPD is a cutting-edge processor designed and manufactured by Texas Instruments (TI), a leader in semiconductor technology. This processor is part of TI's OMAP™ 3 platform, which is renowned for delivering high-performance multimedia processing capabilities to a wide array of mobile and embedded devices.

At the heart of the OMAP3530ECBBLPD lies a powerful ARM Cortex-A8 core, which runs at speeds up to 720 MHz, offering an optimal balance between processing power and energy efficiency. This core is complemented by a TMS320C64x+™ Digital Signal Processor (DSP) that runs at 520 MHz, further enhancing the chip's ability to handle complex multimedia tasks and signal processing algorithms with ease.

One of the standout features of the OMAP3530ECBBLPD is its integrated PowerVR™ SGX graphics accelerator. This provides advanced 2D/3D graphics capabilities, enabling the creation of rich graphical interfaces and immersive gaming experiences. The graphics engine supports OpenGL ES 2.0 and OpenVG 1.1, making it suitable for the latest applications and games.

With its dual-core architecture, the OMAP3530ECBBLPD processor is capable of supporting a variety of operating systems, including Linux, Android, and Windows CE. This flexibility makes it an ideal choice for developers and manufacturers looking to create versatile and powerful devices such as smartphones, tablets, personal navigation devices, and other portable multimedia gadgets.

Additional features of the OMAP3530ECBBLPD include support for high-resolution image and video processing, a rich set of peripherals for connectivity, and a dedicated Image Signal Processor (ISP) for camera interfaces. With its low-power consumption and high-integration design, the OMAP3530ECBBLPD minimizes the need for external components, thereby reducing overall system cost and complexity.

In summary, the OMAP3530ECBBLPD from Texas Instruments represents a sophisticated blend of processing power, multimedia prowess, and energy efficiency, making it an excellent choice for next-generation mobile and embedded applications.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess