Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 600MHz 515-POP-FCBGA (12x12)
Manufacturer Texas Instruments
Series OMAP-35xx
Package Tray
Core Processor ARM® Cortex®-A8
Speed 600MHz
Operating Temperature Range 0°C ~ 90°C (TJ)
Package 515-VFBGA, FCBGA
Case / Package 515-POP-FCBGA (12x12)
Family Name OMAP3530
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 296-39093, OMAP3530ECBB-ND
Quantity per package 168
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929573-OMAP3530ECBB
Ultra Librarian 3D Model Ultra Librarian OMAP3530ECBB CAD Model

Description

OMAP3530ECBB Processor

The OMAP3530ECBB is a versatile and powerful system-on-chip (SoC) from Texas Instruments, designed to deliver high-performance multimedia processing for a wide range of applications. This processor is part of TI’s OMAP™ 3 platform, which is renowned for its rich multimedia and graphics capabilities, as well as its efficient power management.

The OMAP3530ECBB features an ARM Cortex-A8 core, capable of speeds up to 720 MHz, which provides a solid foundation for running complex operating systems and applications with ease. The processor is further enhanced by the integrated PowerVR™ SGX graphics accelerator, enabling advanced 2D/3D graphics for immersive user experiences in gaming, navigation, and user interfaces.

With its dual-core architecture, the OMAP3530ECBB combines the ARM Cortex-A8 with a TMS320C64x+™ DSP for additional processing power. This DSP is ideal for handling audio and video encoding/decoding, speech and image processing, and other multimedia tasks, thus freeing up the main processor for other activities.

Connectivity is another strong suit of the OMAP3530ECBB, featuring a wide array of interfaces such as USB 2.0 OTG, MMC/SD/SDIO, UART, SPI, and I2C. This makes it highly adaptable for integration into various hardware designs, from smartphones and tablets to industrial and automotive applications. Additionally, the chip supports high-level operating systems like Linux, Android, and Windows CE, providing developers with the flexibility to create a diverse range of software solutions.

For developers and manufacturers looking for a robust and feature-rich processor, the OMAP3530ECBB is an excellent choice. It combines cutting-edge technology with Texas Instruments' commitment to quality, ensuring reliable performance for end-users. Whether it's for multimedia-rich consumer electronics or demanding industrial applications, the OMAP3530ECBB stands out as a top-tier component in the world of embedded processing.

Note: Before integrating the OMAP3530ECBB into your product designs, please consult the latest datasheets and product manuals from Texas Instruments for detailed technical specifications and compliance information.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 768KB FLSH 100TFBGA / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 768KB (768K x 8) FLASH 100-TFBGA (9x9)
Need more? Email Us
ECAD model for LPC4325JET100E
NXP / Nexperia
IC MCU 32BIT 256KB FLSH 180TFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 180-TFBGA (12x12)
Lowest to $29.2470
ECAD model for LPC4076FET180,551
Intel
IC MPU 80C286 12.5MHZ 68PLCC
Need more? Email Us
ECAD model for N80C286-12
Texas Instruments
IC MICROPROCESSOR 80TQFP / Microprocessor IC -
Lowest to $41.1326
ECAD model for OMAP2531BZAC400
Freescale Semiconductor - NXP
IC MPU MPC83XX 800MHZ PBGA689
Lowest to $968.8421
ECAD model for MPC8378ECVRANGA
NXP / Nexperia
IC MPU QORIQ P1 800MHZ PBGA689
Need more? Email Us
ECAD model for P1021NSE2HFB
Renesas Electronics America
RISC MPU, 64-BIT, 400MHZ / Microprocessor IC *
Need more? Email Us
ECAD model for UPD30671F2-400-UA5-A
NXP / Nexperia
IC MCU 32BIT 64KB FLASH 48LQFP / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Need more? Email Us
ECAD model for LPC11U66JBD48E
NXP / Nexperia
IC MCU 32BIT 32KB FLASH 16WLCSP / ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 16-WLCSP (2.17x2.32)
Lowest to $3.5036
ECAD model for LPC1104UK,118

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.7599 $71.7599
2+ $58.8800 $117.7600
3+ $57.0399 $171.1197
5+ $55.2000 $276.0000
6+ $53.3599 $320.1594
8+ $47.8399 $382.7192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 504 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention