Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series OMAP-35xx
Packaging Tray
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 600MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR
Graphics Acceleration Yes
Display & Interface Controllers LCD
USB USB 1.x (3), USB 2.0 (1)
Voltage - I/O 1.8V, 3.0V
Operating Temperature Range 0°C ~ 90°C (TJ)
Package 515-VFBGA, FCBGA
Manufacturer Package 515-POP-FCBGA (14x14)
Additional Interfaces HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Win Source Part Number 790904-OMAP3515ECBC
Popularity Medium
Supply and Demand Status Limited
Family Name OMAP3515
Introduction Date February 01, 2008
ECCN 5A992.c
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian OMAP3515ECBC CAD Model

Description

OMAP3515ECBC Product Overview

The OMAP3515ECBC is a high-performance processor designed by Texas Instruments (TI), tailored for a diverse range of mobile and embedded applications. This innovative product is a member of TI's OMAP™ 3 architecture, which is renowned for its rich multimedia and image processing capabilities. The OMAP3515ECBC integrates a powerful ARM Cortex-A8 core with a suite of peripherals and interfaces, making it an ideal choice for developers aiming to create sophisticated and feature-rich devices.

At the heart of the OMAP3515ECBC lies the ARM Cortex-A8 processor, which operates at speeds up to 600 MHz. This core is equipped with a superscalar microarchitecture and supports the ARMv7 instruction set, delivering exceptional computational performance and efficiency. The processor is also complemented by a TMS320C64x+™ DSP core, enabling advanced audio and video processing, as well as other signal-intensive tasks.

The OMAP3515ECBC boasts a comprehensive set of features, including an integrated 3D graphics accelerator that supports OpenGL ES 1.1 and 2.0, providing stunning visual experiences in gaming and user interfaces. It also offers a high-resolution image signal processor (ISP) that enhances camera functionalities, making it suitable for applications that require high-quality image capture and processing.

Connectivity is a key strength of the OMAP3515ECBC, with a variety of interfaces available for developers. It includes support for high-speed USB 2.0 On-The-Go, enabling rapid data transfer and connectivity with other devices. Additionally, it provides interfaces for SD/MMC, I2C, SPI, and UART, ensuring flexible integration with peripheral components and modules.

Designed with power efficiency in mind, the OMAP3515ECBC incorporates SmartReflex™ technologies that adaptively manage power based on load conditions, significantly reducing power consumption and extending battery life in portable applications. This makes it an excellent choice for handheld devices, such as smartphones, tablets, and medical equipment, where energy efficiency is paramount.

In summary, the OMAP3515ECBC from Texas Instruments is a versatile and powerful processor that offers a rich set of multimedia and connectivity features. Its robust architecture and energy-efficient design make it a top contender for developers aiming to create cutting-edge products with demanding performance requirements.

You May Also Be Interested in

Freescale Semiconductor - NXP
MPU ColdFire M68000 Processor RISC 32bit 20MHz 132-Pin PGA Tray
Need more? Email Us
ECAD model for MC68302CRC20C
IBM
Need more? Email Us
ECAD model for EMPPC603E2BB200F
Intel
16-BIT HIGH-INTEGRATION EMBEDDED PROCESSORS
Lowest to $70.6588
ECAD model for TN80C186EB20
Hitachi, Ltd
Need more? Email Us
ECAD model for HD63B03XF
Innovasic Semiconductor
8-Bit/16-Bit Microcontrollers
Lowest to $42.0433
ECAD model for EN80C186EB20
IBM
Need more? Email Us
ECAD model for EMPPC603EBC-166
Renesas Electronics America
Need more? Email Us
ECAD model for HD64180R1P6
Intel
C Mpu 32-BIT 3.3V 25MHZ 144TQFP
Need more? Email Us
ECAD model for JA80386EXTB25
NXP / Nexperia
IC MPU QORIQ T4 1.5GHZ 1932BGA
Lowest to $1,303.8807
ECAD model for T4081NSN7PQB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention